Texas Instruments INA132 Low Power, Single-Supply Difference Amplifier INA132UAG4

Description
Low Power, Single-Supply Difference Amplifier 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Low Power, Single-Supply Difference Amplifier 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA132 Low Power, Single-Supply Difference Amplifier - INA132UAG4 - Texas Instruments
Dallas, TX, United States
INA132 Low Power, Single-Supply Difference Amplifier
INA132UAG4
INA132 Low Power, Single-Supply Difference Amplifier INA132UAG4
Low Power, Single-Supply Difference Amplifier 8-SOIC -40 to 85

Low Power, Single-Supply Difference Amplifier 8-SOIC -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA132UAG4 - 1185762-INA132UAG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA132UAG4
1185762-INA132UAG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA132UAG4 1185762-INA132UAG4
Manufacturer: Texas Instruments Win Source Part Number: 1185762-INA132UAG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1185762-INA132UAG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
300kHz 160uA SOIC Special Purpose Amplifier Ic
771-INA132UAG4
300kHz 160uA SOIC Special Purpose Amplifier Ic 771-INA132UAG4
Diff Amp IC, 300kHz BW, 70dB CMRR, 160uA, 8-SOIC Product overview: INA132UAG4 from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300kHz, 160uA, SOIC. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, 300kHz, 160uA, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-INA132UAG4 can be used for catalog matching and distributor lookup.

Diff Amp IC, 300kHz BW, 70dB CMRR, 160uA, 8-SOIC Product overview: INA132UAG4 from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300kHz, 160uA, SOIC. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, 300kHz, 160uA, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-INA132UAG4 can be used for catalog matching and distributor lookup.

Supplier's Site
IC OPAMP DIFF 300KHZ 8SOIC - 815-INA132UAG4 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP DIFF 300KHZ 8SOIC
815-INA132UAG4
IC OPAMP DIFF 300KHZ 8SOIC 815-INA132UAG4
IC OPAMP DIFF 300KHZ 8SOIC

IC OPAMP DIFF 300KHZ 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number INA132UAG4 1185762-INA132UAG4 771-INA132UAG4 815-INA132UAG4
Product Name INA132 Low Power, Single-Supply Difference Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA132UAG4 300kHz 160uA SOIC Special Purpose Amplifier Ic IC OPAMP DIFF 300KHZ 8SOIC
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

INA118 Precision, Low Power Instrumentation Amplifier - INA118P - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 107 dB
View Details
11 suppliers
TLV2460M Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier w/Shutdown - 5962-0051201Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers