High-Speed, Precision Difference Amplifiers 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 082520-INA133U
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 1.5MHz
Amplifier Type: Differential
Slew Rate: 5 V/μs
Voltage - Input Offset: 150μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 950μA
Channel Output Current: 32mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Diff Amp, 1.5MHz BW, 80dB CMRR, ±18V/36V, 8-Pin SOIC Product overview: INA133U from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MHz, 18V, 36V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.5MHz, 18V, 36V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA133U can be used for catalog matching and distributor lookup.
Differential Amplifier 1 Circuit 8-SOIC
Differential Amplifier 1 Circuit 8-SOIC
IC OPAMP DIFF 1 CIRCUIT 8SOIC
AMPLIFIER, DIFF, 1.5MHZ, 5V/US, SOIC-8; No. of Amplifiers:1Amplifie
IC OPAMP DIFF 1 CIRCUIT 8SOIC
Differential Amplifiers High-Speed Precision
IC OPAMP DIFF 1 CIRCUIT 8SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA133U | 082520-INA133U | 687-INA133U | INA133U-ND | INA133U | INA133U | 34AH0819 | INA133U | INA133U | INA133U |
| Product Name | INA133 High-Speed, Precision Difference Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA133U | 1.5MHz 18V 36V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Amplifier, Diff, 1.5Mhz, 5V/us, Soic-8; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Differential Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | RoHS | ||||||||
| Package Type | SOIC | SOIC; 8-SOIC | Rail/Tube | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | Surface Mount | |||
| Supply Voltage (VS) | 4.5 to 36 volts | 5 to 36 volts | 4.5 volts | 4.5 volts | ||||||
| Source Current (IS) | 0.9500 milliamps | 0.9500 milliamps | 0.9500 milliamps | 0.9500 milliamps | ||||||
| VOS | 0.1500 millivolts | 0.1500 millivolts | 0.1500 millivolts |