Texas Instruments LM6172QML Dual High Speed, Low Power, Low Distortion Voltage Feedback Amplifiers 5962-9560401QPA

Description
Dual High Speed, Low Power, Low Distortion Voltage Feedback Amplifiers 8-CDIP -55 to 125
Request a Quote Datasheet
Description
Dual High Speed, Low Power, Low Distortion Voltage Feedback Amplifiers 8-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM6172QML Dual High Speed, Low Power, Low Distortion Voltage Feedback Amplifiers - 5962-9560401QPA - Texas Instruments
Dallas, TX, United States
LM6172QML Dual High Speed, Low Power, Low Distortion Voltage Feedback Amplifiers
5962-9560401QPA
LM6172QML Dual High Speed, Low Power, Low Distortion Voltage Feedback Amplifiers 5962-9560401QPA
Dual High Speed, Low Power, Low Distortion Voltage Feedback Amplifiers 8-CDIP -55 to 125

Dual High Speed, Low Power, Low Distortion Voltage Feedback Amplifiers 8-CDIP -55 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9560401QPA - 1021800-5962-9560401QPA - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9560401QPA
1021800-5962-9560401QPA
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9560401QPA 1021800-5962-9560401QPA
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1021800-5962-9560401 QPA Packaging: Rail/Tube Length: 10.16 mm Mounting: SMD (SMT) Number of Elements: 2 Power Dissipation: 1.03 W Thickness: 4.064 mm Height: 5.08 mm Slew Rate: 1700 V/µs Gain Bandwidth Product: 80 MHz Number of Channels: 2 Number of Pins: 8 Output Current: 25 mA Common Mode Rejection Ratio: 70 dB Input Bias Current: 3.5 µA Width: 6.502 mm Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: CDIP Alternative Parts (Cross-Reference): LM6172AMJ-QML; 5962-9553601QPA; TLE2141AMJGB; LT1191MJ8/883; AD843AQ; AD843SQ/883B5962-956 0401QPA.; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 36 V Min Supply Voltage: 5.5 V Nominal Supply Current: 7 mA Max Dual Supply Voltage: 18 V Min Dual Supply Voltage: 2.75 V Power Supply Rejection Ratio (PSRR): 75 dB Voltage Gain: 70 dB Input Offset Voltage (Vos): 1 mV

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1021800-5962-9560401QPA
Packaging: Rail/Tube
Length: 10.16 mm
Mounting: SMD (SMT)
Number of Elements: 2
Power Dissipation: 1.03 W
Thickness: 4.064 mm
Height: 5.08 mm
Slew Rate: 1700 V/µs
Gain Bandwidth Product: 80 MHz
Number of Channels: 2
Number of Pins: 8
Output Current: 25 mA
Common Mode Rejection Ratio: 70 dB
Input Bias Current: 3.5 µA
Width: 6.502 mm
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: CDIP
Alternative Parts (Cross-Reference): LM6172AMJ-QML; 5962-9553601QPA; TLE2141AMJGB; LT1191MJ8/883; AD843AQ; AD843SQ/883B5962-9560401QPA.;
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 36 V
Min Supply Voltage: 5.5 V
Nominal Supply Current: 7 mA
Max Dual Supply Voltage: 18 V
Min Dual Supply Voltage: 2.75 V
Power Supply Rejection Ratio (PSRR): 75 dB
Voltage Gain: 70 dB
Input Offset Voltage (Vos): 1 mV

Buy Now
Singapore, Singapore
Dual 80MHz 1700V 25mA Operational Amplifier IC
737-5962-9560401QPA
Dual 80MHz 1700V 25mA Operational Amplifier IC 737-5962-9560401QPA
Dual Op Amp, 80MHz GBW, 1700V/µs SR, 70dB CMRR, 25mA IO, CDIP Product overview: 5962-9560401QPA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 80MHz, 1700V, 25mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 80MHz, 1700V, 25mA, Operational Amplifier IC, Video Amps and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-5962-9560401QPA can be used for catalog matching and distributor lookup.

Dual Op Amp, 80MHz GBW, 1700V/µs SR, 70dB CMRR, 25mA IO, CDIP Product overview: 5962-9560401QPA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 80MHz, 1700V, 25mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 80MHz, 1700V, 25mA, Operational Amplifier IC, Video Amps and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-5962-9560401QPA can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number 5962-9560401QPA 1021800-5962-9560401QPA 737-5962-9560401QPA
Product Name LM6172QML Dual High Speed, Low Power, Low Distortion Voltage Feedback Amplifiers Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9560401QPA Dual 80MHz 1700V 25mA Operational Amplifier IC
Package Type CFP DIP; CDIP; CDIP Rail/Tube
Standards RoHS
VOS 1 millivolts
IBIAS 3.5 µA
GBW 80 MHz
Unlock Full Specs
to access all available technical data

Similar Products

LM124-SP Quadruple Operational Amplifier - 5962-9950403V9B - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,XCEPT
View Details
LM124-SP Quadruple Operational Amplifier - 5962-9950403VCA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,XCEPT
View Details
3 suppliers
BUF602 High Speed, Closed Loop Buffer - BUF602IDBVT - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 8000 V/µs
Supply Voltage (VS) 2.8 to 12.6 volts
View Details
11 suppliers
LM158A Dual General Purpose Bipolar Operational Amplifier - 5962-8771002PA - Texas Instruments
Specs
VOS 2 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers