Texas Instruments TLE2024AM High-Speed, Low-Power, Precision Quad Operational Amplifier 5962-9088106QCA

Description
High-Speed, Low-Power, Precision Quad Operational Amplifier 14-CDIP -55 to 125
Request a Quote Datasheet
Description
High-Speed, Low-Power, Precision Quad Operational Amplifier 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLE2024AM High-Speed, Low-Power, Precision Quad Operational Amplifier - 5962-9088106QCA - Texas Instruments
Dallas, TX, United States
TLE2024AM High-Speed, Low-Power, Precision Quad Operational Amplifier
5962-9088106QCA
TLE2024AM High-Speed, Low-Power, Precision Quad Operational Amplifier 5962-9088106QCA
High-Speed, Low-Power, Precision Quad Operational Amplifier 14-CDIP -55 to 125

High-Speed, Low-Power, Precision Quad Operational Amplifier 14-CDIP -55 to 125

Buy Now Datasheet
 - 5962-9088106QCA - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 850uV Offset-Max, BIPolar, CDIP14

Operational Amplifier, 4 Func, 850uV Offset-Max, BIPolar, CDIP14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - 5962-9088106QCA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
5962-9088106QCA
Integrated Circuits (ICs) - Linear - Amplifiers 5962-9088106QCA
IC OPAMP GP 4 CIRCUIT 14CDIP

IC OPAMP GP 4 CIRCUIT 14CDIP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - 5962-9088106QCA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
5962-9088106QCA
Instrumentation, OP Amps, Buffer Amps 5962-9088106QCA
General Purpose Amplifier 4 Circuit 14-CDIP

General Purpose Amplifier 4 Circuit 14-CDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 5962-9088106QCA 5962-9088106QCA 5962-9088106QCA 5962-9088106QCA
Product Name TLE2024AM High-Speed, Low-Power, Precision Quad Operational Amplifier Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 4 to 40 volts 40 volts
VOS 0.7500 millivolts 0.7500 millivolts
Quiescent Current (IQ) 300 microamps
CMRR 82 dB
GBW 1.7 MHz 1.7 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Operational Amplifier IC - 687-CLC405AJE - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 650 V/µs
Bandwidth 135 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
TLE2061AM Excalibur JFET-Input Low Power High Drive Single Operational Amplifier - 5962-9080702QHA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 350 microamps
View Details
TLV2442AM Advanced LinCMOS(TM) Rail-to-Rail Output Wide-Input-Voltage Dual Operational Amplifier - 5962-9751102Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 10 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 1100 microamps
View Details
LMH6702QML-SP 1.7 GHz, Ultra Low Distortion, Wideband Op Amp - 5962F0254601VZA - Texas Instruments
Specs
Supply Voltage (VS) 10 to 12 volts
VOS 4.5 millivolts
Quiescent Current (IQ) 16100 microamps
View Details