The LMC6484QML is a CMOS quad operational amplifier featuring rail-to-rail input and output capabilities, making it suitable for applications requiring a wide input signal range. It operates effectively within a supply voltage range of 3V to 15.5V and is specified for temperatures from -55°C to +125°C. The device offers a high common-mode rejection ratio (CMRR) of 82 dB and a power supply rejection ratio (PSRR) of 82 dB, ensuring stable performance across varying conditions. This operational amplifier is designed for low power consumption, with an ultra-low input current of 20 fA, making it ideal for battery-operated devices. The output swing is guaranteed to be within 20 mV of the supply rails under a 100 kΩ load, and it can drive loads down to 600Ω. The LMC6484QML is particularly well-suited for data acquisition systems, transducer amplifiers, and medical instrumentation, providing an excellent upgrade path for circuits using older amplifiers like the TLC274 and TLC279.
CMOS Quad Rail to Rail Input and Output Operational Amplifier 14-CDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | 5962-9453402MCA |
| Product Name | LMC6484QML CMOS Quad Rail to Rail Input and Output Operational Amplifier |
| Supply Voltage (VS) | 3 to 15.5 volts |
| VOS | 3 millivolts |
| Quiescent Current (IQ) | 700 microamps |
| CMRR | 65 dB |
| GBW | 1.5 MHz |