36V, Low Power, RRO, General Purpose Operational Amplifier in MicroPackages 5-SOT -40 to 125
1-Ch Op Amp, 3MHz BW, 36V, RRO, SOT-553 Product overview: OPA171AIDRLT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 36V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 36V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA171AIDRLT can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-5
Manufacturer: Texas Instruments
Win Source Part Number: 1084561-OPA171AIDRLT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.5 V/μs
Current - Input Bias: 8pA
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 5-SOT
Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V
Operating Supply Current: 475μA
Channel Output Current: 35mA
Gain Bandwidth Product (GBP): 3MHz
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-5
Operational Amplifiers - Op Amps 36V,Low Pwr,RRO,Gen Purp Op Amp
OP AMP, GP, RRO, 3MHZ, LP, SOT-5; No. of Amplifiers:1 Amplifier; Bandwidth:3MHz; Slew Rate:1.5V/µs; Supply Voltage Range:± 1.35V to ± 18V; Amplifier Case Style:SOT-553; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT SOT5
IC OPAMP GP 1 CIRCUIT SOT5
IC OPAMP GP 1 CIRCUIT SOT5
IC OPAMP GP 1 CIRCUIT SOT5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA171AIDRLT | 687-OPA171AIDRLT | 296-28198-6-ND | 8122521P | 8122521 | 1084561-OPA171AIDRLT | OPA171AIDRLT | OPA171AIDRLT | 28AH4440 | OPA171AIDRLT | OPA171AIDRLT | OPA171AIDRLT | OPA171AIDRLT |
| Product Name | OPA171 36V, Low Power, RRO, General Purpose Operational Amplifier in MicroPackages | 3MHz 36V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Op Amps | Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA171AIDRLT | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Op Amp, Gp, Rro, 3Mhz, Lp, Sot-5; No. Of Amplifiers Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.7 to 36 volts | 18 volts | 2.7 to 36 volts | 1.35 to 18 volts | 2.7 volts | 2.7 volts | |||||||
| VOS | 1.8 millivolts | 0.2500 millivolts | 0.2500 millivolts | 0.2500 millivolts | |||||||||
| Quiescent Current (IQ) | 595 microamps | ||||||||||||
| CMRR | 104 dB |