The AMC1100 is a precision isolation amplifier optimized for shunt resistor-based current sensing, featuring a 0.5% accurate fixed gain of 8 and a ±250-mV input range. It provides galvanic isolation certified to 4250 V peak per DIN VDE V 0884-11:2017-01 and 3005 V RMS for one minute per UL1577, with a minimum transient immunity of 2.5 kV/µs. The device operates over the extended industrial temperature range of -40°C to +105°C and is available in a wide-body SOP-8 (DUB) package measuring 9.50 mm × 6.57 mm. The output common-mode voltage automatically adjusts to the low-side supply of 3.3 V or 5 V.
4.25kV peak Isolated Amplifier for Current Shunt Measurements 8-SOP -40 to 105
Isolation Amplifier, 100kHz BW, 4.25kV Isolation, SOP, Gold Plating Product overview: AMC1100DUBR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100kHz, 4.25kV. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100kHz, 4.25kV, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AMC1100DUBR can be used for catalog matching and distributor lookup.
Isolation Amplifier 1 Circuit Differential 8-SOP
Isolation Amplifier 1 Circuit Differential 8-SOP
Isolation Amplifier 1 Circuit Differential 8-SOP
Manufacturer: Texas Instruments
Win Source Part Number: 009677-AMC1100DUBR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 100kHz
Amplifier Type: Isolation
Voltage - Input Offset: 200μV
Family Name: AMC1100
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-SOP (2.54mm)
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 5.4mA
Channel Output Current: 20mA
Alternative Parts (Cross-Reference): AMC1100DWVR; AMC1100DWV; AMC1100DUB;
Introduction Date: April 01, 2012
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
IC OPAMP ISOLATION 1 CIRC 8SOP
Isolation Amplifiers 4.25kV PEAK Iso Amp
IC OPAMP ISOLATION 1 CIRC 8SOP
IC OPAMP ISOLATION 1 CIRC 8SOP
Isolation Amplifier 1 Circuit Differential 8-SOP
ISOLATION AMP, 100KHZ, 200UV, SOP-8; No. of Amplifiers:1 Amplifier; Input Offset Voltage:200µV; Isolation Voltage:4.25kV; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:SOP; No. of Pins:8Pins; Bandwidth:100kHz; Gain RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | AMC1100DUBR | 687-AMC1100DUBR | 296-36554-2-ND | 009677-AMC1100DUBR | AMC1100DUBR | AMC1100DUBR | AMC1100DUBR | AMC1100DUBR | AMC1100DUBR | 29AH3368 |
| Product Name | AMC1100 4.25kV peak Isolated Amplifier for Current Shunt Measurements | 100kHz 4.25kV Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AMC1100DUBR | Integrated Circuits (ICs) - Linear - Amplifiers | Isolation Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Isolation Amp, 100Khz, 200Uv, Sop-8; No. Of Amplifiers Texas Instruments |
| Standards and Certifications | RoHS | RoHS | ||||||||
| Package Type | SOIC,SOP | Tape and Reel | 8-SMD, Gull Wing | SOP; 8-SOP (2.54mm) | Surface Mount | Surface Mount | 8-SMD, Gull Wing | |||
| Standards | RoHS | RoHS | ||||||||
| Supply Voltage (VS) | 3.3 volts | 2.7 to 5.5 volts | 2.7 volts | 2.7 volts | ||||||
| Bandwidth | 0.0600 MHz | 0.1000 MHz | 0.1000 MHz | 0.1000 MHz |