Precision Instrumentation Amplifier 16-SOIC
Instrumentation Amplifier 1 Circuit 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 001751-INA114BU
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 1MHz
Amplifier Type: Instrumentation
Slew Rate: 0.6 V/μs
Current - Input Bias: 500pA
Voltage - Input Offset: 10μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 2.2mA
Channel Output Current: 20mA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
1MHz Instrumentation Amplifier, 50uV Vos, 11nV/√Hz, 3mA, SOIC Product overview: INA114BU from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 3mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 3mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA114BU can be used for catalog matching and distributor lookup.
IC INST AMP 1 CIRCUIT 16SOIC
IC INST AMP 1 CIRCUIT 16SOIC
IC INST AMP 1 CIRCUIT 16SOIC
Instrumentation Amplifier 1 Circuit 16-SOIC
AMP INSTRUMENTATION, 16WSOIC, 114; No. of Amplifiers:1 Amplifier; Input Offset Voltage:50µV; Slew Rate:0.06V/µs; Bandwidth:1MHz; Supply Voltage Range:± 2.25V to ± 18V; Amplifier Case Style:WSOIC; No. of Pins:16Pins; Amplifier RoHS Compliant: Yes
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Instrumentation Amplifier Chips |
| Product Number | INA114BU | INA114BU-ND | 001751-INA114BU | 687-INA114BU | INA114BU | INA114BU | INA114BU | INA114BU | 29AH5938 |
| Product Name | INA114 Precision Instrumentation Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA114BU | 1MHz 3mA SOIC Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Amp Instrumentation, 16Wsoic, 114; No. Of Amplifiers Texas Instruments |
| RoHS Compliant | RoHS | RoHS | |||||||
| Closed-Loop Gain (AVCL) | 1 to 10000 V/V | ||||||||
| CMRR | 110 dB | ||||||||
| Supply Voltage (VS) | 4.5 to 36 volts | 4.5 to 36 volts | 4.5 to 36 volts | 4.5 volts | 4.5 volts | 2.25 to 18 volts | |||
| IBIAS | 0.0020 µA | 5.00E-4 µA | 5.00E-4 µA | 5.00E-4 µA |