Low Noise Precision Difet Operational Amplifier 8-SOIC -25 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 888069-OPA124UA/2K5
Series: Difet®
Operating Temperature Range: -25°C ~ 85°C
Features: General Purpose Amplifier 1 Circuit - 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: OPA124
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: OPA124UA/2K5-ND, 296-46144-6, OPA124UA/2K5-NDR, 296-46144-2, 296-46144-1
1.5MHz Op Amp, 2pA Ib, 125dB Gain, 1.6V/µs SR, 1-Ch, 8-SOIC Product overview: OPA124UA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MHz, 1.6V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.5MHz, 1.6V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA124UA/2K5 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA124UA/2K5 | 888069-OPA124UA/2K5 | 687-OPA124UA/2K5 | 296-46144-2-ND | OPA124UA/2K5 | OPA124UA/2K5 | OPA124UA/2K5 |
| Product Name | OPA124 Low Noise Precision Difet Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA124UA/2K5 | 1.5MHz 1.6V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 10 to 36 volts | 18 volts | |||||
| VOS | 0.5000 millivolts | 0.1500 millivolts | |||||
| Quiescent Current (IQ) | 3500 microamps | ||||||
| CMRR | 94 dB |