Texas Instruments LM124AQML-SP Low Power Quad Operational Amplifier 5962R9950402VDA

Description
Low Power Quad Operational Amplifier 14-CFP -55 to 125
Request a Quote
Description
Low Power Quad Operational Amplifier 14-CFP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5962R9950402VDA is a low power quad operational amplifier designed for a wide range of applications, including transducer amplifiers and DC gain blocks. It operates from a single power supply voltage ranging from 3V to 32V or dual supplies from ±1.5V to ±16V, making it versatile for various circuit designs. The device features a low supply current drain of 700 µA, which is largely independent of the supply voltage, and offers a large DC voltage gain of 100 dB. The input common-mode voltage range includes ground, allowing for output voltage swings down to ground level. It has a unity gain bandwidth of 1 MHz and is internally compensated for unity gain, ensuring stable performance across temperature variations. The input bias current is low at 45 nA, and the input offset voltage is specified at 2 mV. This amplifier is suitable for battery-operated devices due to its low power consumption and is compatible with all forms of logic. The 5962R9950402VDA is available in a 14-pin ceramic package, making it suitable for applications requiring robust packaging.

Datasheet Summary
Powered by GS/AI

The 5962R9950402VDA is a low power quad operational amplifier designed for a wide range of applications, including transducer amplifiers and DC gain blocks. It operates from a single power supply voltage ranging from 3V to 32V or dual supplies from ±1.5V to ±16V, making it versatile for various circuit designs. The device features a low supply current drain of 700 µA, which is largely independent of the supply voltage, and offers a large DC voltage gain of 100 dB. The input common-mode voltage range includes ground, allowing for output voltage swings down to ground level. It has a unity gain bandwidth of 1 MHz and is internally compensated for unity gain, ensuring stable performance across temperature variations. The input bias current is low at 45 nA, and the input offset voltage is specified at 2 mV. This amplifier is suitable for battery-operated devices due to its low power consumption and is compatible with all forms of logic. The 5962R9950402VDA is available in a 14-pin ceramic package, making it suitable for applications requiring robust packaging.

Suppliers

Company
Product
Description
Supplier Links
LM124AQML-SP Low Power Quad Operational Amplifier - 5962R9950402VDA - Texas Instruments
Dallas, TX, United States
LM124AQML-SP Low Power Quad Operational Amplifier
5962R9950402VDA
LM124AQML-SP Low Power Quad Operational Amplifier 5962R9950402VDA
Low Power Quad Operational Amplifier 14-CFP -55 to 125

Low Power Quad Operational Amplifier 14-CFP -55 to 125

Buy Now Datasheet
 - 5962R9950402VDA - Rochester Electronics
Newburyport, MA, United States
Dual marked (LM124AWRLQV)

Dual marked (LM124AWRLQV)

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - 5962R9950402VDA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
5962R9950402VDA
Integrated Circuits (ICs) - Linear - Amplifiers 5962R9950402VDA
IC OPAMP GP 4 CIRCUIT 14CFP

IC OPAMP GP 4 CIRCUIT 14CFP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - 5962R9950402VDA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
5962R9950402VDA
Instrumentation, OP Amps, Buffer Amps 5962R9950402VDA
General Purpose Amplifier 4 Circuit Differential 14-CFP

General Purpose Amplifier 4 Circuit Differential 14-CFP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 5962R9950402VDA 5962R9950402VDA 5962R9950402VDA 5962R9950402VDA
Product Name LM124AQML-SP Low Power Quad Operational Amplifier Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Package Type CFP14 Surface Mount 14-CFlatPack
Life Cycle Stage Active Active Active
Supply Voltage (VS) 3 volts
Slew Rate 1.00E-7 V/µs 0.1000 V/µs
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation, OP Amps, Buffer Amps - CLC406AJ-QML - Quarktwin Technology Ltd.
Specs
Standards RoHS
VOS 12 millivolts
IBIAS 24 µA
View Details
TLC4502M Advanced LinEPIC Self-Calibrating Precision Dual Operational Amplifier - 5962-9753701Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4 to 6 volts
VOS 0.0500 millivolts
Quiescent Current (IQ) 3500 microamps
View Details
TLE2141M High Speed High Drive Precision Operational Amplifier - 5962-9321601QPA - Texas Instruments
Specs
VOS 1.4 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details
4 suppliers