Texas Instruments CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI CC430F5137IRGZT

Description
16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI 48-VQFN -40 to 85
Request a Quote Datasheet
Description
16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI 48-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZT - Texas Instruments
Dallas, TX, United States
CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI
CC430F5137IRGZT
CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI CC430F5137IRGZT
16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI 48-VQFN -40 to 85

16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI 48-VQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit 32KB 20MHz VQFN Embedded Microcontroller MCU
879-CC430F5137IRGZT
16-bit 32KB 20MHz VQFN Embedded Microcontroller MCU 879-CC430F5137IRGZT
MSP430 SoC, 16-bit MCU, 32KB Flash, 48-Pin VQFN EP, 20MHz Product overview: CC430F5137IRGZT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32KB, 20MHz, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32KB, 20MHz, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-CC430F5137IRGZT can be used for catalog matching and distributor lookup.

MSP430 SoC, 16-bit MCU, 32KB Flash, 48-Pin VQFN EP, 20MHz Product overview: CC430F5137IRGZT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32KB, 20MHz, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32KB, 20MHz, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-CC430F5137IRGZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF and Wireless - RF Transceiver ICs - CC430F5137IRGZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC430F5137IRGZT
RF and Wireless - RF Transceiver ICs CC430F5137IRGZT
IC RF TXRX+MCU ISM<1GHZ>

IC RF TXRX+MCU ISM<1GHZ>

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number CC430F5137IRGZT 879-CC430F5137IRGZT CC430F5137IRGZT
Product Name CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI 16-bit 32KB 20MHz VQFN Embedded Microcontroller MCU RF and Wireless - RF Transceiver ICs
Data Bus 16 Bit 16 Bit
Clock Speed 20 MHz 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
RAM 4 KB 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

1 GHz 3.3V Embedded Microcontroller MCU - 879-CC1310F128RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microprocessors - AM5708BCBDJAR - ODG (Origin Data Global)
Specs
Clock Speed 667 MHz
Package Type Other; 538-LFBGA, FCBGA
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
RF and Wireless - RF Transceiver ICs - CC430F6143IRGCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details