Texas Instruments COP8CBR9 8-Bit CMOS Flash Microcontroller with 32k Memory, Virtual EEPROM, 10-Bit A/D and 2.7V to 2.9V Brown COP8CBR9HVA8/NOPB

Description
8-Bit CMOS Flash Microcontroller with 32k Memory, Virtual EEPROM, 10-Bit A/D and 2.7V to 2.9V Brown 44-PLCC -40 to 85
Request a Quote Datasheet
Description
8-Bit CMOS Flash Microcontroller with 32k Memory, Virtual EEPROM, 10-Bit A/D and 2.7V to 2.9V Brown 44-PLCC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
COP8CBR9 8-Bit CMOS Flash Microcontroller with 32k Memory, Virtual EEPROM, 10-Bit A/D and 2.7V to 2.9V Brown - COP8CBR9HVA8/NOPB - Texas Instruments
Dallas, TX, United States
COP8CBR9 8-Bit CMOS Flash Microcontroller with 32k Memory, Virtual EEPROM, 10-Bit A/D and 2.7V to 2.9V Brown
COP8CBR9HVA8/NOPB
COP8CBR9 8-Bit CMOS Flash Microcontroller with 32k Memory, Virtual EEPROM, 10-Bit A/D and 2.7V to 2.9V Brown COP8CBR9HVA8/NOPB
8-Bit CMOS Flash Microcontroller with 32k Memory, Virtual EEPROM, 10-Bit A/D and 2.7V to 2.9V Brown 44-PLCC -40 to 85

8-Bit CMOS Flash Microcontroller with 32k Memory, Virtual EEPROM, 10-Bit A/D and 2.7V to 2.9V Brown 44-PLCC -40 to 85

Buy Now Datasheet
Microcontrollers - COP8CBR9HVA8/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
COP8CBR9HVA8/NOPB-ND
Microcontrollers COP8CBR9HVA8/NOPB-ND
COP8 COP8™ 8C Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 44-PLCC (16.58x16.58)

COP8 COP8™ 8C Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 44-PLCC (16.58x16.58)

Buy Now Datasheet
 - COP8CBR9HVA8/NOPB - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, FLASH, COP800 CPU, 20MHz, PQCC44

Microcontroller, 8-Bit, FLASH, COP800 CPU, 20MHz, PQCC44

Supplier's Site Datasheet
 - COP8CBR9HVA8/NOPB - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, FLASH, COP800 CPU, 20MHz, PQCC44

Microcontroller, 8-Bit, FLASH, COP800 CPU, 20MHz, PQCC44

Supplier's Site Datasheet
Microcontrollers - COP8CBR9HVA8/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
COP8CBR9HVA8/NOPB
Microcontrollers COP8CBR9HVA8/NOPB
COP8 COP8™ 8C Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 44-PLCC (16.59x16.59)

COP8 COP8™ 8C Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 44-PLCC (16.59x16.59)

Buy Now
Microcontrollers - COP8CBR9HVA8/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
COP8CBR9HVA8/NOPB
Microcontrollers COP8CBR9HVA8/NOPB
COP8 COP8™ 8C Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 44-PLCC (16.58x16.58)

COP8 COP8™ 8C Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 44-PLCC (16.58x16.58)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - COP8CBR9HVA8/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
COP8CBR9HVA8/NOPB
Integrated Circuits (ICs) - Embedded - Microcontrollers COP8CBR9HVA8/NOPB
IC MCU 8BIT 32KB FLASH 44PLCC

IC MCU 8BIT 32KB FLASH 44PLCC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number COP8CBR9HVA8/NOPB COP8CBR9HVA8/NOPB-ND COP8CBR9HVA8/NOPB COP8CBR9HVA8/NOPB COP8CBR9HVA8/NOPB COP8CBR9HVA8/NOPB
Product Name COP8CBR9 8-Bit CMOS Flash Microcontroller with 32k Memory, Virtual EEPROM, 10-Bit A/D and 2.7V to 2.9V Brown Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
ROM Type EEPROM; Flash Flash Flash
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 16x10b
RAM 1 KB 1 KB 1 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CR16MAS9VJE9/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 24 MHz
View Details
3 suppliers
CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
Microcontrollers - 296-AM2434BSDGHIALVRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x12b
RAM 256 KB
View Details
3 suppliers