Texas Instruments CP3BT26 Reprogrammable Connectivity Processor with Bluetooth, USB, and CAN Interfaces CP3BT26G18ABKX/NOPB

Description
Reprogrammable Connectivity Processor with Bluetooth, USB, and CAN Interfaces 128-LQFP
Request a Quote
Description
Reprogrammable Connectivity Processor with Bluetooth, USB, and CAN Interfaces 128-LQFP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CP3BT26 is a reprogrammable connectivity processor designed for embedded Bluetooth applications, integrating a RISC core, on-chip SRAM and Flash memory, Bluetooth Lower Link Controller, USB 1.1, CAN, quad UART, 12-bit ADC, and multiple timers and interfaces. It is offered in a 128-pin LQFP package. The device supports low-voltage operation and multiple power-saving modes to optimize battery life in portable applications. It includes an Advanced Audio Interface, Random Number Generator, DMA controller, and comprehensive development support tools. The part operates with a system clock derived from an external crystal or internal PLL, and features hardware peripherals for high I/O bandwidth and system expandability.

Datasheet Summary
Powered by GS/AI

The CP3BT26 is a reprogrammable connectivity processor designed for embedded Bluetooth applications, integrating a RISC core, on-chip SRAM and Flash memory, Bluetooth Lower Link Controller, USB 1.1, CAN, quad UART, 12-bit ADC, and multiple timers and interfaces. It is offered in a 128-pin LQFP package. The device supports low-voltage operation and multiple power-saving modes to optimize battery life in portable applications. It includes an Advanced Audio Interface, Random Number Generator, DMA controller, and comprehensive development support tools. The part operates with a system clock derived from an external crystal or internal PLL, and features hardware peripherals for high I/O bandwidth and system expandability.

Suppliers

Company
Product
Description
Supplier Links
CP3BT26 Reprogrammable Connectivity Processor with Bluetooth, USB, and CAN Interfaces - CP3BT26G18ABKX/NOPB - Texas Instruments
Dallas, TX, United States
CP3BT26 Reprogrammable Connectivity Processor with Bluetooth, USB, and CAN Interfaces
CP3BT26G18ABKX/NOPB
CP3BT26 Reprogrammable Connectivity Processor with Bluetooth, USB, and CAN Interfaces CP3BT26G18ABKX/NOPB
Reprogrammable Connectivity Processor with Bluetooth, USB, and CAN Interfaces 128-LQFP

Reprogrammable Connectivity Processor with Bluetooth, USB, and CAN Interfaces 128-LQFP

Buy Now Datasheet
Application Specific Microcontrollers - CP3BT26G18ABKX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Microcontrollers
CP3BT26G18ABKX/NOPB
Application Specific Microcontrollers CP3BT26G18ABKX/NOPB
IC CPU BLUETOOH CAN

IC CPU BLUETOOH CAN

Buy Now Datasheet
Embedded - Microcontrollers - Application Specific - CP3BT26G18ABKX/NOPB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers - Application Specific
CP3BT26G18ABKX/NOPB
Embedded - Microcontrollers - Application Specific CP3BT26G18ABKX/NOPB
IC CPU BLUETOOH CAN

IC CPU BLUETOOH CAN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number CP3BT26G18ABKX/NOPB CP3BT26G18ABKX/NOPB CP3BT26G18ABKX/NOPB
Product Name CP3BT26 Reprogrammable Connectivity Processor with Bluetooth, USB, and CAN Interfaces Application Specific Microcontrollers Embedded - Microcontrollers - Application Specific
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
Serial Interface CAN; SPI; UART; USB; Bluetooth, ACCESS.bus, Audio, CAN, Microwire/SPI, UART, USB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F32RSPG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-COP8782CJ - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.1280 KB
Supply Voltage 4.5 to 6 volts
View Details
5 suppliers
CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers