IC MCU 8BIT 4KB EPROM/UV 40CDIP Product overview: COP8780CJ from National Semiconductor is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8780CJ can be used for catalog matching and distributor lookup.
Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1162691-COP8780CJ
Manufacturer Homepage: www.national.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Microcontroller, 8-Bit, UVPROM, COP800 CPU, 1MHz, CDIP40
COP8 COP8™ 87xx Microcontroller IC 8-Bit 4KB (4K x 8) EPROM, UV 40-CDIP
IC MCU 8BIT 4KB EPROM/UV 40CDIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-COP8780CJ | 1162691-COP8780CJ | COP8780CJ | COP8780CJ | COP8780CJ |
| Product Name | 8-bit 8BIT 4KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - COP8780CJ | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| RAM | 0.1280 KB | 0.1280 KB | 128 KB | ||
| Supply Voltage | 4.5 to 6 volts | 6 volts | |||
| Package Type | Other; Tube | CDIP; Other; CDIP40 | CDIP; Other; 40-CDIP (0.600\", 15.24mm) Window | CDIP; Other; 40-CDIP (0.600\", 15.24mm) Window |