Texas Instruments Microcontrollers AM2431BSDFHIALXR

Description
IC MCU 32BIT 128KB TCM 293VFBGA
Request a Quote Datasheet
Description
IC MCU 32BIT 128KB TCM 293VFBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 296-AM2431BSDFHIALXRTR-ND - DigiKey
Thief River Falls, MN, United States
IC MCU 32BIT 128KB TCM 293VFBGA

IC MCU 32BIT 128KB TCM 293VFBGA

Buy Now Datasheet
Microcontrollers - 296-AM2431BSDFHIALXRCT-ND - DigiKey
Thief River Falls, MN, United States
IC MCU 32BIT 128KB TCM 293VFBGA

IC MCU 32BIT 128KB TCM 293VFBGA

Buy Now Datasheet
Microcontrollers - AM2431BSDFHIALXR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AM2431BSDFHIALXR
Microcontrollers AM2431BSDFHIALXR
ARM® Cortex®-M4F, ARM® Cortex®-R5F Sitara™ Microcontroller IC 32-Bit Dual-Core 400MHz, 800MHz 128KB (128K x 8) Tightly Coupled Memory (TCM) 293-FC/CSP (11x11)

ARM® Cortex®-M4F, ARM® Cortex®-R5F Sitara™ Microcontroller IC 32-Bit Dual-Core 400MHz, 800MHz 128KB (128K x 8) Tightly Coupled Memory (TCM) 293-FC/CSP (11x11)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - AM2431BSDFHIALXR - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AM2431BSDFHIALXR
Integrated Circuits (ICs) - Embedded - Microcontrollers AM2431BSDFHIALXR
IC MCU 32BIT 128KB TCM 293VFBGA

IC MCU 32BIT 128KB TCM 293VFBGA

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 296-AM2431BSDFHIALXRTR-ND AM2431BSDFHIALXR AM2431BSDFHIALXR
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Dual-Core 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB 256 KB 256 KB
ROM 128 KB
Supply Voltage 1.71 to 3.46 volts 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC7033BSTZ-8L - 911035-ADUC7033BSTZ-8L - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 20 MHz
RAM 96 KB
View Details
3 suppliers
Microcontrollers - C167CRL33MHAKXQLA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 33 MHz
Bits Other; A/D 16x10b
View Details
4 suppliers
RF and Wireless - RF Transceiver ICs - CC1110F16RHHT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details