Texas Instruments MSP430G2252-DIE MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller MSP430G2252TDA2

Description
MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 0- 25 Only
Request a Quote Datasheet
Description
MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 0- 25 Only
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
MSP430G2252-DIE MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller
MSP430G2252TDA2
MSP430G2252-DIE MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller MSP430G2252TDA2
MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 0- 25 Only

MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 0- 25 Only

Buy Now Datasheet
Embedded Microcontroller MCU - 685-MSP430G2252TDA2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microcontroller MCU
685-MSP430G2252TDA2
Embedded Microcontroller MCU 685-MSP430G2252TDA2
MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 0- 25 Only Product overview: MSP430G2252TDA2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2252TDA2 can be used for catalog matching and distributor lookup.

MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 0- 25 Only Product overview: MSP430G2252TDA2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2252TDA2 can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - 296-48430-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-48430-ND
Microcontrollers 296-48430-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH Die

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH Die

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430G2252TDA2 - 789833-MSP430G2252TDA2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430G2252TDA2
789833-MSP430G2252TDA2
Embedded - Embedded - Microcontrollers - MSP430G2252TDA2 789833-MSP430G2252TDA2
Manufacturer: Texas Instruments Win Source Part Number: 789833-MSP430G2252TD A2 Series: MSP430G2xx Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: MSP430 Speed: 16MHz Package: Die Core Size: 16-Bit Connectivity: I2C, SPI, USI Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 2KB (2K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430G2252 Categories: Integrated Circuits (ICs) Manufacturer Package: Die Alternative Parts (Cross-Reference): MAXQ612J-0000+; MAXQ617V-L000+TW; MAXQ613J-UEI+; MAXQ612J-UEI+; Introduction Date: April 01, 2012 ECCN: 3A991.a.2 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 789833-MSP430G2252TDA2
Series: MSP430G2xx
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: MSP430
Speed: 16MHz
Package: Die
Core Size: 16-Bit
Connectivity: I2C, SPI, USI
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 2KB (2K x 8)
Program Memory Type: FLASH
RAM Size: 256 x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430G2252
Categories: Integrated Circuits (ICs)
Manufacturer Package: Die
Alternative Parts (Cross-Reference): MAXQ612J-0000+; MAXQ617V-L000+TW; MAXQ613J-UEI+; MAXQ612J-UEI+;
Introduction Date: April 01, 2012
ECCN: 3A991.a.2
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - MSP430G2252TDA2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2252TDA2
Microcontrollers MSP430G2252TDA2
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH Die

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH Die

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430G2252TDA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430G2252TDA2
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430G2252TDA2
IC MCU 16BIT 2KB FLASH DIE

IC MCU 16BIT 2KB FLASH DIE

Supplier's Site
Embedded - Microcontrollers - MSP430G2252TDA2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2252TDA2
Embedded - Microcontrollers MSP430G2252TDA2
IC MCU 16BIT 2KB FLASH DIE

IC MCU 16BIT 2KB FLASH DIE

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2252TDA2 685-MSP430G2252TDA2 296-48430-ND 789833-MSP430G2252TDA2 MSP430G2252TDA2 MSP430G2252TDA2 MSP430G2252TDA2
Product Name MSP430G2252-DIE MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MSP430G2252TDA2 Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Serial Interface I2C, SPI SPI
Package Type Other; DIE Bare Die; Other; Die Other; Die Other; Die
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC1120RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF and Wireless - RF Transceiver ICs - CC430F6145IRGCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details