Texas Instruments COP8SBR9 8-Bit CMOS Flash Microcontroller with 32k Memory, 1 k RAM, Virtual EEPROM, and 2.7V to 2.9V Brownou COP8SBR9LVA8

Description
8-Bit CMOS Flash Microcontroller with 32k Memory, 1 k RAM, Virtual EEPROM, and 2.7V to 2.9V Brownou 68-PLCC -40 to 85
Request a Quote Datasheet
Description
8-Bit CMOS Flash Microcontroller with 32k Memory, 1 k RAM, Virtual EEPROM, and 2.7V to 2.9V Brownou 68-PLCC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
COP8SBR9 8-Bit CMOS Flash Microcontroller with 32k Memory, 1 k RAM, Virtual EEPROM, and 2.7V to 2.9V Brownou - COP8SBR9LVA8 - Texas Instruments
Dallas, TX, United States
COP8SBR9 8-Bit CMOS Flash Microcontroller with 32k Memory, 1 k RAM, Virtual EEPROM, and 2.7V to 2.9V Brownou
COP8SBR9LVA8
COP8SBR9 8-Bit CMOS Flash Microcontroller with 32k Memory, 1 k RAM, Virtual EEPROM, and 2.7V to 2.9V Brownou COP8SBR9LVA8
8-Bit CMOS Flash Microcontroller with 32k Memory, 1 k RAM, Virtual EEPROM, and 2.7V to 2.9V Brownou 68-PLCC -40 to 85

8-Bit CMOS Flash Microcontroller with 32k Memory, 1 k RAM, Virtual EEPROM, and 2.7V to 2.9V Brownou 68-PLCC -40 to 85

Buy Now Datasheet
 - COP8SBR9LVA8 - Rochester Electronics
Newburyport, MA, United States
COPS Microcontroller, 8-Bit, FLASH, COP800 CPU, 2MHz, PQCC68

COPS Microcontroller, 8-Bit, FLASH, COP800 CPU, 2MHz, PQCC68

Supplier's Site Datasheet
8-bit 32KB 1KB 10MHz Embedded Microcontroller MCU - 685-COP8SBR9LVA8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 32KB 1KB 10MHz Embedded Microcontroller MCU
685-COP8SBR9LVA8
8-bit 32KB 1KB 10MHz Embedded Microcontroller MCU 685-COP8SBR9LVA8
8-Bit CMOS MCU, 32KB Flash, 1KB RAM, SPI/UART, 10MHz, PLCC Product overview: COP8SBR9LVA8 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 1KB, 10MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 1KB, 10MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8SBR9LVA8 can be used for catalog matching and distributor lookup.

8-Bit CMOS MCU, 32KB Flash, 1KB RAM, SPI/UART, 10MHz, PLCC Product overview: COP8SBR9LVA8 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 1KB, 10MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 1KB, 10MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8SBR9LVA8 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - COP8SBR9LVA8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
COP8SBR9LVA8
Integrated Circuits (ICs) - Embedded - Microcontrollers COP8SBR9LVA8
IC MCU 8BIT 32KB FLASH 68PLCC

IC MCU 8BIT 32KB FLASH 68PLCC

Supplier's Site
Embedded - Microcontrollers - COP8SBR9LVA8 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
COP8SBR9LVA8
Embedded - Microcontrollers COP8SBR9LVA8
IC MCU 8BIT 32KB FLASH 68PLCC

IC MCU 8BIT 32KB FLASH 68PLCC

Supplier's Site Datasheet
Microcontrollers - COP8SBR9LVA8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
COP8SBR9LVA8
Microcontrollers COP8SBR9LVA8
COP8 COP8™ 8S Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 68-PLCC (24.23x24.23)

COP8 COP8™ 8S Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 68-PLCC (24.23x24.23)

Buy Now Datasheet
Microcontrollers - COP8SBR9LVA8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
COP8SBR9LVA8
Microcontrollers COP8SBR9LVA8
COP8 COP8™ 8S Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 68-PLCC (24.23x24.23)

COP8 COP8™ 8S Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 68-PLCC (24.23x24.23)

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number COP8SBR9LVA8 COP8SBR9LVA8 685-COP8SBR9LVA8 COP8SBR9LVA8 COP8SBR9LVA8 COP8SBR9LVA8 COP8SBR9LVA8
Product Name COP8SBR9 8-Bit CMOS Flash Microcontroller with 32k Memory, 1 k RAM, Virtual EEPROM, and 2.7V to 2.9V Brownou 8-bit 32KB 1KB 10MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
ROM Type EEPROM; Flash Flash Flash; FLASH
Life Cycle Stage Obsolete Active Active Removed; Obsolete
Package Type Other; LDCC68 Other; PLCC LCCC; Other; 68-LCC (J-Lead) Other; 68-LCC (J-Lead) Other; 68-LCC (J-Lead)
RAM 1 KB 1 KB 1 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
 - DP8344BV - Rochester Electronics
Texas Instruments
Specs
Life Cycle Stage Rochester Active
Package Type PLCC; Other; PLCC
View Details
ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F32RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers