Texas Instruments COP8CBR9 8-Bit CMOS Flash Microcontroller with 32k Memory, Virtual EEPROM, 10-Bit A/D and 2.7V to 2.9V Brown COP8CBR9IMT8/NOPB

Description
8-Bit CMOS Flash Microcontroller with 32k Memory, Virtual EEPROM, 10-Bit A/D and 2.7V to 2.9V Brown 48-TSSOP -40 to 85
Request a Quote Datasheet
Description
8-Bit CMOS Flash Microcontroller with 32k Memory, Virtual EEPROM, 10-Bit A/D and 2.7V to 2.9V Brown 48-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
COP8CBR9 8-Bit CMOS Flash Microcontroller with 32k Memory, Virtual EEPROM, 10-Bit A/D and 2.7V to 2.9V Brown - COP8CBR9IMT8/NOPB - Texas Instruments
Dallas, TX, United States
COP8CBR9 8-Bit CMOS Flash Microcontroller with 32k Memory, Virtual EEPROM, 10-Bit A/D and 2.7V to 2.9V Brown
COP8CBR9IMT8/NOPB
COP8CBR9 8-Bit CMOS Flash Microcontroller with 32k Memory, Virtual EEPROM, 10-Bit A/D and 2.7V to 2.9V Brown COP8CBR9IMT8/NOPB
8-Bit CMOS Flash Microcontroller with 32k Memory, Virtual EEPROM, 10-Bit A/D and 2.7V to 2.9V Brown 48-TSSOP -40 to 85

8-Bit CMOS Flash Microcontroller with 32k Memory, Virtual EEPROM, 10-Bit A/D and 2.7V to 2.9V Brown 48-TSSOP -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - COP8CBR9IMT8/NOPB - 771700-COP8CBR9IMT8/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - COP8CBR9IMT8/NOPB
771700-COP8CBR9IMT8/NOPB
Embedded - Embedded - Microcontrollers - COP8CBR9IMT8/NOPB 771700-COP8CBR9IMT8/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 771700-COP8CBR9IMT8/ NOPB Series: COP8 8C Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: COP8 Speed: 20MHz Package: 48-TFSOP (0.240", 6.10mm Width) Core Size: 8-Bit Connectivity: Microwire/Plus (SPI), UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 39 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Family Name: COP8 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-TSSOP Alternative Parts (Cross-Reference): LM8300IMT9B/NOPB; COP8CBR9IMT8; COP8CBR9IMT8/NOPB; DS87C530-QCL+; DS87C530-KCL+; DS87C530-QNL+; DS89C430-QNL+; Introduction Date: April 01, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 771700-COP8CBR9IMT8/NOPB
Series: COP8 8C
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: COP8
Speed: 20MHz
Package: 48-TFSOP (0.240", 6.10mm Width)
Core Size: 8-Bit
Connectivity: Microwire/Plus (SPI), UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 39
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 5.5 V
Family Name: COP8
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-TSSOP
Alternative Parts (Cross-Reference): LM8300IMT9B/NOPB; COP8CBR9IMT8; COP8CBR9IMT8/NOPB; DS87C530-QCL+; DS87C530-KCL+; DS87C530-QNL+; DS89C430-QNL+;
Introduction Date: April 01, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
8-bit 2.7V 2.9V TSSOP Embedded Microcontroller MCU
685-COP8CBR9IMT8/NOPB
8-bit 2.7V 2.9V TSSOP Embedded Microcontroller MCU 685-COP8CBR9IMT8/NOPB
8-Bit CMOS Flash Microcontroller with 32k Memory, Virtual EEPROM, 10-Bit A/D and 2.7V to 2.9V Brown 48-TSSOP -40 to 85 Product overview: COP8CBR9IMT8/NOPB from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2.7V, 2.9V, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 2.7V, 2.9V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8CBR9IMT8/NOP B can be used for catalog matching and distributor lookup.

8-Bit CMOS Flash Microcontroller with 32k Memory, Virtual EEPROM, 10-Bit A/D and 2.7V to 2.9V Brown 48-TSSOP -40 to 85 Product overview: COP8CBR9IMT8/NOPB from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2.7V, 2.9V, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 2.7V, 2.9V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8CBR9IMT8/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - COP8CBR9IMT8/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
COP8CBR9IMT8/NOPB-ND
Microcontrollers COP8CBR9IMT8/NOPB-ND
COP8 COP8™ 8C Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 48-TSSOP

COP8 COP8™ 8C Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 48-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - COP8CBR9IMT8/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
COP8CBR9IMT8/NOPB
Integrated Circuits (ICs) - Embedded - Microcontrollers COP8CBR9IMT8/NOPB
IC MCU 8BIT 32KB FLASH 48TSSOP

IC MCU 8BIT 32KB FLASH 48TSSOP

Supplier's Site
Microcontrollers - COP8CBR9IMT8/NOPB - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
COP8CBR9IMT8/NOPB
Microcontrollers COP8CBR9IMT8/NOPB
IC MCU 8BIT 32KB FLASH 48TSSOP

IC MCU 8BIT 32KB FLASH 48TSSOP

Supplier's Site Datasheet
Microcontrollers - COP8CBR9IMT8/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
COP8CBR9IMT8/NOPB
Microcontrollers COP8CBR9IMT8/NOPB
COP8 COP8™ 8C Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 48-TSSOP

COP8 COP8™ 8C Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 48-TSSOP

Buy Now Datasheet
Microcontrollers - COP8CBR9IMT8/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
COP8CBR9IMT8/NOPB
Microcontrollers COP8CBR9IMT8/NOPB
COP8 COP8™ 8C Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 48-TSSOP

COP8 COP8™ 8C Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 48-TSSOP

Buy Now Datasheet
Embedded - Microcontrollers - COP8CBR9IMT8/NOPB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
COP8CBR9IMT8/NOPB
Embedded - Microcontrollers COP8CBR9IMT8/NOPB
IC MCU 8BIT 32KB FLASH 48TSSOP

IC MCU 8BIT 32KB FLASH 48TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number COP8CBR9IMT8/NOPB 771700-COP8CBR9IMT8/NOPB 685-COP8CBR9IMT8/NOPB COP8CBR9IMT8/NOPB-ND COP8CBR9IMT8/NOPB COP8CBR9IMT8/NOPB COP8CBR9IMT8/NOPB COP8CBR9IMT8/NOPB COP8CBR9IMT8/NOPB
Product Name COP8CBR9 8-Bit CMOS Flash Microcontroller with 32k Memory, Virtual EEPROM, 10-Bit A/D and 2.7V to 2.9V Brown Embedded - Embedded - Microcontrollers - COP8CBR9IMT8/NOPB 8-bit 2.7V 2.9V TSSOP Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
ROM Type EEPROM; Flash Flash; FLASH Flash Flash; FLASH Flash; FLASH
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 32 KB 1 KB 1 KB 1 KB 1 KB 1 KB 1 KB
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 volts 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 915MHz 2KB 3.6V Embedded Microcontroller MCU - 879-CC1010-RTR1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Supply Voltage 3.3 volts
Serial Interface Serial, SPI, UART
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1121RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Application Specific Microcontrollers - CP3BT31VVAWQ/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers