Texas Instruments COP8SCR9 8-Bit CMOS Flash Microcontroller with 32k Memory, 1 k RAM, Virtual EEPROM, and 4.17V to 4.5V Browno COP8SCR9HVA8/63SN

Description
8-Bit CMOS Flash Microcontroller with 32k Memory, 1 k RAM, Virtual EEPROM, and 4.17V to 4.5V Browno 44-PLCC
Request a Quote
Description
8-Bit CMOS Flash Microcontroller with 32k Memory, 1 k RAM, Virtual EEPROM, and 4.17V to 4.5V Browno 44-PLCC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The COP8SCR9HVA8/63SN is an 8-bit CMOS Flash-based microcontroller from Quarktwin Technology Ltd. It features 32 kbytes of Flash program memory and 1 kbyte of volatile RAM. The device supports in-system programmability and includes a virtual EEPROM capability. It operates within a voltage range of 4.17V to 4.5V and is designed for applications requiring robust performance with low electromagnetic interference. Key functionalities include thirteen multi-source vectored interrupts, USART with an on-chip baud generator, and three 16-bit timers. The microcontroller also incorporates a brown-out reset feature, dual clock operation, and multiple power-saving modes. It is available in various package types, including PLCC and TSSOP, and is rated for operation in temperatures from -40°C to +125°C. This microcontroller is suitable for applications that demand high integration and reliability.

Datasheet Summary
Powered by GS/AI

The COP8SCR9HVA8/63SN is an 8-bit CMOS Flash-based microcontroller from Quarktwin Technology Ltd. It features 32 kbytes of Flash program memory and 1 kbyte of volatile RAM. The device supports in-system programmability and includes a virtual EEPROM capability. It operates within a voltage range of 4.17V to 4.5V and is designed for applications requiring robust performance with low electromagnetic interference. Key functionalities include thirteen multi-source vectored interrupts, USART with an on-chip baud generator, and three 16-bit timers. The microcontroller also incorporates a brown-out reset feature, dual clock operation, and multiple power-saving modes. It is available in various package types, including PLCC and TSSOP, and is rated for operation in temperatures from -40°C to +125°C. This microcontroller is suitable for applications that demand high integration and reliability.

Suppliers

Company
Product
Description
Supplier Links
COP8SCR9 8-Bit CMOS Flash Microcontroller with 32k Memory, 1 k RAM, Virtual EEPROM, and 4.17V to 4.5V Browno - COP8SCR9HVA8/63SN - Texas Instruments
Dallas, TX, United States
COP8SCR9 8-Bit CMOS Flash Microcontroller with 32k Memory, 1 k RAM, Virtual EEPROM, and 4.17V to 4.5V Browno
COP8SCR9HVA8/63SN
COP8SCR9 8-Bit CMOS Flash Microcontroller with 32k Memory, 1 k RAM, Virtual EEPROM, and 4.17V to 4.5V Browno COP8SCR9HVA8/63SN
8-Bit CMOS Flash Microcontroller with 32k Memory, 1 k RAM, Virtual EEPROM, and 4.17V to 4.5V Browno 44-PLCC

8-Bit CMOS Flash Microcontroller with 32k Memory, 1 k RAM, Virtual EEPROM, and 4.17V to 4.5V Browno 44-PLCC

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-COP8SCR9HVA8/63SN
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-COP8SCR9HVA8/63SN
IC MCU 8BIT 32KB FLASH 44PLCC Product overview: COP8SCR9HVA8/63SN from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8SCR9HVA8/63S N can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 44PLCC Product overview: COP8SCR9HVA8/63SN from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8SCR9HVA8/63SN can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - COP8SCR9HVA8/63SN - 771707-COP8SCR9HVA8/63SN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - COP8SCR9HVA8/63SN
771707-COP8SCR9HVA8/63SN
Embedded - Embedded - Microcontrollers - COP8SCR9HVA8/63SN 771707-COP8SCR9HVA8/63SN
Manufacturer: Texas Instruments Win Source Part Number: 771707-COP8SCR9HVA8/ 63SN Series: COP8 8S Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: COP8 Speed: 20MHz Package: 44-LCC (J-Lead) Core Size: 8-Bit Connectivity: Microwire/Plus (SPI), UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 37 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 1K x 8 Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Family Name: COP8SCR9 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-PLCC (16.58x16.58) Alternative Parts (Cross-Reference): DS89C430-QNG+; N80C51BH-1; BE80C51BH116 R OM; EE87C5233 S F76; Introduction Date: April 01, 2002 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 771707-COP8SCR9HVA8/63SN
Series: COP8 8S
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: COP8
Speed: 20MHz
Package: 44-LCC (J-Lead)
Core Size: 8-Bit
Connectivity: Microwire/Plus (SPI), UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 37
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 1K x 8
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 5.5 V
Family Name: COP8SCR9
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-PLCC (16.58x16.58)
Alternative Parts (Cross-Reference): DS89C430-QNG+; N80C51BH-1; BE80C51BH116 R OM; EE87C5233 S F76;
Introduction Date: April 01, 2002
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - COP8SCR9HVA8/63SN-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
COP8SCR9HVA8/63SN-ND
Microcontrollers COP8SCR9HVA8/63SN-ND
COP8 COP8™ 8S Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 44-PLCC (16.58x16.58)

COP8 COP8™ 8S Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 44-PLCC (16.58x16.58)

Buy Now Datasheet
Microcontrollers - COP8SCR9HVA8/63SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
COP8SCR9HVA8/63SN
Microcontrollers COP8SCR9HVA8/63SN
COP8 COP8™ 8S Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 44-PLCC (16.58x16.58)

COP8 COP8™ 8S Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 44-PLCC (16.58x16.58)

Buy Now
Microcontrollers - COP8SCR9HVA8/63SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
COP8SCR9HVA8/63SN
Microcontrollers COP8SCR9HVA8/63SN
* Microcontroller IC

* Microcontroller IC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - COP8SCR9HVA8/63SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
COP8SCR9HVA8/63SN
Integrated Circuits (ICs) - Embedded - Microcontrollers COP8SCR9HVA8/63SN
COP8SCR9 8-BIT CMOS FLASH MICROC

COP8SCR9 8-BIT CMOS FLASH MICROC

Supplier's Site
Embedded - Microcontrollers - COP8SCR9HVA8/63SN - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
COP8SCR9HVA8/63SN
Embedded - Microcontrollers COP8SCR9HVA8/63SN
IC MCU 8BIT 32KB FLASH 44PLCC

IC MCU 8BIT 32KB FLASH 44PLCC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number COP8SCR9HVA8/63SN 685-COP8SCR9HVA8/63SN 771707-COP8SCR9HVA8/63SN COP8SCR9HVA8/63SN-ND COP8SCR9HVA8/63SN COP8SCR9HVA8/63SN COP8SCR9HVA8/63SN COP8SCR9HVA8/63SN
Product Name COP8SCR9 8-Bit CMOS Flash Microcontroller with 32k Memory, 1 k RAM, Virtual EEPROM, and 4.17V to 4.5V Browno 8-bit 8BIT 32KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - COP8SCR9HVA8/63SN Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
ROM Type EEPROM; Flash Flash; FLASH Flash
RAM 1 KB 32 KB 1 KB 1 KB
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts
Serial Interface SPI, USART, UART SPI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3UB37VVAWQ/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC430F6125IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-COP8SGE7VEJ8 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.2560 KB
Supply Voltage 2.7 to 5.5 volts
View Details
4 suppliers