Texas Instruments MSP430FR6879 MSP430FR6879 16 MHz ULP Microcontroller featuring 128 KB FRAM, 2 KB SRAM, 83 IO, 16 ch ADC12, LCD MSP430FR6879IPZR

Description
MSP430FR6879 16 MHz ULP Microcontroller featuring 128 KB FRAM, 2 KB SRAM, 83 IO, 16 ch ADC12, LCD 100-LQFP -40 to 85
Request a Quote Datasheet
Description
MSP430FR6879 16 MHz ULP Microcontroller featuring 128 KB FRAM, 2 KB SRAM, 83 IO, 16 ch ADC12, LCD 100-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430FR6879 MSP430FR6879 16 MHz ULP Microcontroller featuring 128 KB FRAM, 2 KB SRAM, 83 IO, 16 ch ADC12, LCD - MSP430FR6879IPZR - Texas Instruments
Dallas, TX, United States
MSP430FR6879 MSP430FR6879 16 MHz ULP Microcontroller featuring 128 KB FRAM, 2 KB SRAM, 83 IO, 16 ch ADC12, LCD
MSP430FR6879IPZR
MSP430FR6879 MSP430FR6879 16 MHz ULP Microcontroller featuring 128 KB FRAM, 2 KB SRAM, 83 IO, 16 ch ADC12, LCD MSP430FR6879IPZR
MSP430FR6879 16 MHz ULP Microcontroller featuring 128 KB FRAM, 2 KB SRAM, 83 IO, 16 ch ADC12, LCD 100-LQFP -40 to 85

MSP430FR6879 16 MHz ULP Microcontroller featuring 128 KB FRAM, 2 KB SRAM, 83 IO, 16 ch ADC12, LCD 100-LQFP -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430FR6879IPZR - 789802-MSP430FR6879IPZR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430FR6879IPZR
789802-MSP430FR6879IPZR
Embedded - Embedded - Microcontrollers - MSP430FR6879IPZR 789802-MSP430FR6879IPZR
Manufacturer: Texas Instruments Win Source Part Number: 789802-MSP430FR6879I PZR Series: MSP430 FRAM Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: CPUXV2 Speed: 16MHz Package: 100-LQFP Core Size: 16-Bit Connectivity: I2C, IrDA, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT Number of I/O: 83 Program Memory Size: 128KB (128K x 8) Program Memory Type: FRAM RAM Size: 2K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430FR6879 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): MAXQ622G-UEI+; MB96346RSA PMC-GSE2; MAXQ610J-2519+T; MAXQ610J-2519+; ECCN: 5A992.c Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 789802-MSP430FR6879IPZR
Series: MSP430 FRAM
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 16MHz
Package: 100-LQFP
Core Size: 16-Bit
Connectivity: I2C, IrDA, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O: 83
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FRAM
RAM Size: 2K x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430FR6879
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): MAXQ622G-UEI+; MB96346RSA PMC-GSE2; MAXQ610J-2519+T; MAXQ610J-2519+;
ECCN: 5A992.c
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Microcontrollers - 296-MSP430FR6879IPZRTR-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FRAM 100-LQFP (14x14)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FRAM 100-LQFP (14x14)

Buy Now Datasheet
Singapore, Singapore
Industrial 16-bit 128KB 16MHz Embedded Microcontroller MCU
685-MSP430FR6879IPZR
Industrial 16-bit 128KB 16MHz Embedded Microcontroller MCU 685-MSP430FR6879IPZR
16-bit MCU, 128KB FRAM, 16MHz, 100-LQFP, Industrial Product overview: MSP430FR6879IPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 128KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 128KB, 16MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR6879IPZR can be used for catalog matching and distributor lookup.

16-bit MCU, 128KB FRAM, 16MHz, 100-LQFP, Industrial Product overview: MSP430FR6879IPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 128KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 128KB, 16MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR6879IPZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430FR6879IPZR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FR6879IPZR
Embedded - Microcontrollers MSP430FR6879IPZR
IC MCU 16BIT 128KB FRAM 100LQFP

IC MCU 16BIT 128KB FRAM 100LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430FR6879IPZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430FR6879IPZR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430FR6879IPZR
IC MCU 16BIT 128KB FRAM 100LQFP

IC MCU 16BIT 128KB FRAM 100LQFP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FR6879IPZR
16-bit Microcontrollers - MCU MSP430FR6879IPZR
16-bit Microcontrollers - MCU Ultra low power MCU

16-bit Microcontrollers - MCU Ultra low power MCU

Buy Now Datasheet
Microcontrollers - MSP430FR6879IPZR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430FR6879IPZR
Microcontrollers MSP430FR6879IPZR
IC MCU 16BIT 128KB FRAM 100LQFP

IC MCU 16BIT 128KB FRAM 100LQFP

Supplier's Site Datasheet
Microcontrollers - MSP430FR6879IPZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FR6879IPZR
Microcontrollers MSP430FR6879IPZR
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FRAM 100-LQFP (14x14)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FRAM 100-LQFP (14x14)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430FR6879IPZR 789802-MSP430FR6879IPZR 296-MSP430FR6879IPZRTR-ND 685-MSP430FR6879IPZR MSP430FR6879IPZR MSP430FR6879IPZR MSP430FR6879IPZR MSP430FR6879IPZR MSP430FR6879IPZR
Product Name MSP430FR6879 MSP430FR6879 16 MHz ULP Microcontroller featuring 128 KB FRAM, 2 KB SRAM, 83 IO, 16 ch ADC12, LCD Embedded - Embedded - Microcontrollers - MSP430FR6879IPZR Microcontrollers Industrial 16-bit 128KB 16MHz Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Microcontrollers
Clock Speed 16 MHz 16 MHz 16 MHz 24 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit Other; A/D 16x12b
RAM 2 KB 128 KB 2 KB 2 KB 2 KB 2 KB
Supply Voltage 2 to 3.7 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to ? volts 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - CC3235SM2RGKR - 980809-CC3235SM2RGKR - Win Source Electronics
Specs
Data Bus 32 Bit
Serial Interface I²C; SPI; UART; I2C, I2S, Parallel, SPI, UART
Package Type Other; VQFN
View Details
3 suppliers
8-bit 8BIT Embedded Microcontroller MCU - 685-COPCJ842-CGT/WM/EPDB2102 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.1280 KB
Supply Voltage 2.5 to 6 volts
View Details
4 suppliers