Texas Instruments CP3BT26 Reprogrammable Connectivity Processor with Bluetooth, USB, and CAN Interfaces CP3BT26Y98AAD/NOPB

Description
Reprogrammable Connectivity Processor with Bluetooth, USB, and CAN Interfaces 144-LQFP
Request a Quote Datasheet
Description
Reprogrammable Connectivity Processor with Bluetooth, USB, and CAN Interfaces 144-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CP3BT26 Reprogrammable Connectivity Processor with Bluetooth, USB, and CAN Interfaces - CP3BT26Y98AAD/NOPB - Texas Instruments
Dallas, TX, United States
CP3BT26 Reprogrammable Connectivity Processor with Bluetooth, USB, and CAN Interfaces
CP3BT26Y98AAD/NOPB
CP3BT26 Reprogrammable Connectivity Processor with Bluetooth, USB, and CAN Interfaces CP3BT26Y98AAD/NOPB
Reprogrammable Connectivity Processor with Bluetooth, USB, and CAN Interfaces 144-LQFP

Reprogrammable Connectivity Processor with Bluetooth, USB, and CAN Interfaces 144-LQFP

Buy Now Datasheet
Embedded Microcontroller MCU - 769-CP3BT26Y98AAD/NOPB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microcontroller MCU
769-CP3BT26Y98AAD/NOPB
Embedded Microcontroller MCU 769-CP3BT26Y98AAD/NOPB
IC CPU BLUETOOH CAN Product overview: CP3BT26Y98AAD/NOPB from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-CP3BT26Y98AAD/NO PB can be used for catalog matching and distributor lookup.

IC CPU BLUETOOH CAN Product overview: CP3BT26Y98AAD/NOPB from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-CP3BT26Y98AAD/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - Application Specific - CP3BT26Y98AAD/NOPB - 915701-CP3BT26Y98AAD/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CP3BT26Y98AAD/NOPB
915701-CP3BT26Y98AAD/NOPB
Embedded - Embedded - Microcontrollers - Application Specific - CP3BT26Y98AAD/NOPB 915701-CP3BT26Y98AAD/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 915701-CP3BT26Y98AAD /NOPB Operating Temperature Range: -40°C ~ 85°C Core Processor: CR16C Package: Tube Package: 144-LQFP Mounting: Surface Mount Number of I/O: 48 Program Memory Type: FLASH (256kB) Part Status: Obsolete Family Name: CP3BT26 Categories: Integrated Circuits (ICs) Case / Package: 144-LQFP (20x20) ECCN: 5A002A1 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Texas Instruments
Win Source Part Number: 915701-CP3BT26Y98AAD/NOPB
Operating Temperature Range: -40°C ~ 85°C
Core Processor: CR16C
Package: Tube
Package: 144-LQFP
Mounting: Surface Mount
Number of I/O: 48
Program Memory Type: FLASH (256kB)
Part Status: Obsolete
Family Name: CP3BT26
Categories: Integrated Circuits (ICs)
Case / Package: 144-LQFP (20x20)
ECCN: 5A002A1
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - Application Specific - CP3BT26Y98AAD/NOPB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers - Application Specific
CP3BT26Y98AAD/NOPB
Embedded - Microcontrollers - Application Specific CP3BT26Y98AAD/NOPB
IC CPU BLUETOOH CAN

IC CPU BLUETOOH CAN

Supplier's Site Datasheet
Application Specific Microcontrollers - CP3BT26Y98AAD/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Microcontrollers
CP3BT26Y98AAD/NOPB
Application Specific Microcontrollers CP3BT26Y98AAD/NOPB
IC CPU BLUETOOH CAN

IC CPU BLUETOOH CAN

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number CP3BT26Y98AAD/NOPB 769-CP3BT26Y98AAD/NOPB 915701-CP3BT26Y98AAD/NOPB CP3BT26Y98AAD/NOPB CP3BT26Y98AAD/NOPB
Product Name CP3BT26 Reprogrammable Connectivity Processor with Bluetooth, USB, and CAN Interfaces Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - Application Specific - CP3BT26Y98AAD/NOPB Embedded - Microcontrollers - Application Specific Application Specific Microcontrollers
Package Type Other; 144-LQFP QFP; Other; 144-LQFP (20x20) QFP; Other; 144-LQFP
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
RAM 256 KB 32 KB
ROM Type Flash; FLASH (256kB)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C0P8SGE528M8CLB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details
Microcontrollers - 296-AM2434BSFFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Automotive ARM Cortex-M 32-bit VQFN Embedded Microcontroller MCU - 879-CC2640R2FTWRGZRQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
1GHz 8KB 928MHz VQFN Embedded Microcontroller MCU - 879-CC1110F8RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 1 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, USB, I2S, UART
View Details
2 suppliers