The MSP430FR5739IDAR is a 16-bit RISC microcontroller in a 38-pin TSSOP package measuring 12.5mm × 6.2mm, designed for ultra-low-power applications. It operates from -40°C to 85°C with a supply voltage range of 2V to 3.6V, featuring 16KB of nonvolatile FRAM with ECC, a 10-bit 200ksps ADC, multiple timers, hardware multiplier, DMA, and enhanced serial communication interfaces including UART, SPI, and I2C. The device supports seven low-power modes with active mode consumption of 81.4 µA/MHz and LPM4.5 shutdown consuming 0.32 µA. A fully integrated LDO and always-on brownout detection are included for robust power management.
MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 38-TSSOP -40 to 85
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FRAM 38-TSSOP
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FRAM 38-TSSOP
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FRAM 38-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1227541-MSP430FR5739
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
24MHz 16-bit MCU, 16KB FRAM, 1KB SRAM, 14-ch ADC, 30 I/O, TSSOP Product overview: MSP430FR5739IDAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 24MHz, 16KB, 1KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 24MHz, 16KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR5739IDAR
IC MCU 16BIT 16KB FRAM 38TSSOP
IC MCU 16BIT 16KB FRAM 38TSSOP
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FRAM 38-TSSOP
MICROCONTROLLER MCU, 16 BIT, FRAM, MSP430, 24MHZ, TSSOP38; Product Range:MSP430 Family MSP430FRxx Series Microcontrollers; Architecture:MSP430;
MCU, 16BIT, FRAM, MSP430, 24MHZ, TSSOP38; Product Range:MSP430 Family MSP430FRxx Series Microcontrollers; Architecture:MSP430;
IC MCU 16BIT 16KB FRAM 38TSSOP
16-bit Microcontrollers - MCU Mixed Signal MCU
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430FR5739IDAR | 296-29235-2-ND | 1227541-MSP430FR5739IDAR | 685-MSP430FR5739IDAR | MSP430FR5739IDAR | MSP430FR5739IDAR | MSP430FR5739IDAR | 45T9762 | 26AJ7628 | MSP430FR5739IDAR | MSP430FR5739IDAR |
| Product Name | MSP430FR5739 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller | Microcontrollers | Embedded - Embedded - Microcontrollers - MSP430FR5739IDAR | 16-bit 24MHz 16KB 1KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Microcontroller Mcu, 16 Bit, Fram, Msp430, 24Mhz, Tssop38; Product Range Texas Instruments | Mcu, 16Bit, Fram, Msp430, 24Mhz, Tssop38; Product Range Texas Instruments | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | 24 MHz | 24 MHz | 24 MHz | 24 MHz | ||||
| Features | Watchdog Timer; DMA | ||||||||||
| Bits | 16 Bit | Other; A/D 14x10b | |||||||||
| RAM | 1 KB | 1 KB | 1 KB | 1 KB | 1 KB | 1 KB | 1 KB | 1 KB | |||
| Supply Voltage | 2 to 3.6 volts | 2 to 3.6 volts | 2 to 3.6 volts | 3.6 volts | 2 to 3.6 volts |