Reprogrammable Connectivity Processor with Bluetooth, USB, and CAN Interfaces 144-LQFP
Manufacturer: Texas Instruments
Win Source Part Number: 127007-CP3BT26Y98NEP
Packaging: Tray
Core Processor: CR16C
Applications: Connectivity Processor
Mounting: SMD (SMT)
Number of I/O: 48
Program Memory Type: FLASH (256 kB)
Controller Series: CP3000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 144-LQFP (20x20)
Supply Voltage - Operating: 2.25 V to 2.75 V
Data RAM Size: 32K x 8
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
RISC Microprocessor, 16-Bit, 24MHz, CMOS, PQFP144
IC CPU RISC W/LLC&CAN 144LQFP
Reprogrammable Connectivity Processor 144-Pin LQFP Product overview: CP3BT26Y98NEP/NOPB from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-CP3BT26Y98NEP/NO
16-bit Microcontrollers - MCU Reprogrammable Connectivity Processor with Bluetooth, USB, and CAN Interfaces 144-LQFP
IC CPU RISC W/LLC&CAN 144LQFP
IC CPU RISC W/LLC&CAN 144LQFP
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | CP3BT26Y98NEP/NOPB | 127007-CP3BT26Y98NEP/NOPB | CP3BT26Y98NEP/NOPB | CP3BT26Y98NEP/NOPB-ND | 769-CP3BT26Y98NEP/NOPB | CP3BT26Y98NEP/NOPB | CP3BT26Y98NEP/NOPB | CP3BT26Y98NEP/NOPB |
| Product Name | CP3BT26 Reprogrammable Connectivity Processor with Bluetooth, USB, and CAN Interfaces | Embedded - Embedded - Microcontrollers - Application Specific - CP3BT26Y98NEP/NOPB | Application Specific Microcontrollers | Embedded Microcontroller MCU | 16-bit Microcontrollers - MCU | Application Specific Microcontrollers | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers | |
| Life Cycle Stage | Active | Active | Active | Active | ||||
| RAM | 256 KB | 32 KB | 32 KB | 32 KB | ||||
| ROM Type | Flash; FLASH (256 kB) | Flash | ||||||
| Supply Voltage | 2.25 to 2.75 volts | 2.25 to 2.75 volts | 2.25 to 2.75 volts | 2.75 to 2.25 volts | ||||
| I/O Ports | 48 | 48 |