Texas Instruments CP3BT26 Reprogrammable Connectivity Processor with Bluetooth, USB, and CAN Interfaces CP3BT26Y98AWUX/NOPB

Description
Reprogrammable Connectivity Processor with Bluetooth, USB, and CAN Interfaces 144-LQFP
Request a Quote
Description
Reprogrammable Connectivity Processor with Bluetooth, USB, and CAN Interfaces 144-LQFP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CP3BT26 is a reprogrammable connectivity processor designed for embedded Bluetooth applications, integrating a RISC core, on-chip SRAM and Flash memory, and multiple communication interfaces including Bluetooth Lower Link Controller, USB 1.1, CAN, and quad UART. It features advanced power-saving modes for handheld and portable devices, with support for low-voltage operation. The device is packaged in a 144-pin LQFP format. It includes peripherals such as a 12-bit ADC, DMA controller, timing and watchdog module, and an Advanced Audio Interface. The CP3BT26 is supported by a complete development environment including an operating system, Bluetooth protocol stack, and integrated development tools.

Datasheet Summary
Powered by GS/AI

The CP3BT26 is a reprogrammable connectivity processor designed for embedded Bluetooth applications, integrating a RISC core, on-chip SRAM and Flash memory, and multiple communication interfaces including Bluetooth Lower Link Controller, USB 1.1, CAN, and quad UART. It features advanced power-saving modes for handheld and portable devices, with support for low-voltage operation. The device is packaged in a 144-pin LQFP format. It includes peripherals such as a 12-bit ADC, DMA controller, timing and watchdog module, and an Advanced Audio Interface. The CP3BT26 is supported by a complete development environment including an operating system, Bluetooth protocol stack, and integrated development tools.

Suppliers

Company
Product
Description
Supplier Links
CP3BT26 Reprogrammable Connectivity Processor with Bluetooth, USB, and CAN Interfaces - CP3BT26Y98AWUX/NOPB - Texas Instruments
Dallas, TX, United States
CP3BT26 Reprogrammable Connectivity Processor with Bluetooth, USB, and CAN Interfaces
CP3BT26Y98AWUX/NOPB
CP3BT26 Reprogrammable Connectivity Processor with Bluetooth, USB, and CAN Interfaces CP3BT26Y98AWUX/NOPB
Reprogrammable Connectivity Processor with Bluetooth, USB, and CAN Interfaces 144-LQFP

Reprogrammable Connectivity Processor with Bluetooth, USB, and CAN Interfaces 144-LQFP

Buy Now Datasheet
Application Specific Microcontrollers - CP3BT26Y98AWUX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Microcontrollers
CP3BT26Y98AWUX/NOPB
Application Specific Microcontrollers CP3BT26Y98AWUX/NOPB
IC CPU BLUETOOH CAN

IC CPU BLUETOOH CAN

Buy Now Datasheet
Embedded - Microcontrollers - Application Specific - CP3BT26Y98AWUX/NOPB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers - Application Specific
CP3BT26Y98AWUX/NOPB
Embedded - Microcontrollers - Application Specific CP3BT26Y98AWUX/NOPB
IC CPU BLUETOOH CAN

IC CPU BLUETOOH CAN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number CP3BT26Y98AWUX/NOPB CP3BT26Y98AWUX/NOPB CP3BT26Y98AWUX/NOPB
Product Name CP3BT26 Reprogrammable Connectivity Processor with Bluetooth, USB, and CAN Interfaces Application Specific Microcontrollers Embedded - Microcontrollers - Application Specific
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
Serial Interface CAN; SPI; UART; USB; Bluetooth, ACCESS.bus, Audio, CAN, Microwire/SPI, UART, USB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-F2800137PMRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 120 MHz
Bits Other; A/D 21x12b SAR; D/A 8x12b
View Details
5 suppliers
 - CR16MFS944V7 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers
8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-COP8ACC728M9-XE - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.1280 KB
Supply Voltage 2.7 to 5.5 volts
View Details
5 suppliers