Texas Instruments MSP430FR5731 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller MSP430FR5731IRHAT

Description
MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 40-VQFN -40 to 85
Request a Quote Datasheet
Description
MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 40-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430FR5731 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller - MSP430FR5731IRHAT - Texas Instruments
Dallas, TX, United States
MSP430FR5731 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller
MSP430FR5731IRHAT
MSP430FR5731 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller MSP430FR5731IRHAT
MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 40-VQFN -40 to 85

MSP430FR573x MSP430FR572x Mixed Signal Microcontroller 40-VQFN -40 to 85

Buy Now Datasheet
Microcontrollers - 296-MSP430FR5731IRHATCT-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 4KB (4K x 8) FRAM 40-VQFN (6x6)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 4KB (4K x 8) FRAM 40-VQFN (6x6)

Buy Now Datasheet
Microcontrollers - 296-MSP430FR5731IRHATTR-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 4KB (4K x 8) FRAM 40-VQFN (6x6)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 4KB (4K x 8) FRAM 40-VQFN (6x6)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430FR5731IRHAT - 789776-MSP430FR5731IRHAT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430FR5731IRHAT
789776-MSP430FR5731IRHAT
Embedded - Embedded - Microcontrollers - MSP430FR5731IRHAT 789776-MSP430FR5731IRHAT
Manufacturer: Texas Instruments Win Source Part Number: 789776-MSP430FR5731I RHAT Series: MSP430 FRAM Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: CPUXV2 Speed: 24MHz Package: 40-VFQFN Exposed Pad Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 32 Program Memory Size: 4KB (4K x 8) Program Memory Type: FRAM RAM Size: 1K x 8 Data Converters: A/D 14x10b Oscillator Type: Internal Supply Voltage: 2 V ~ 3.6 V Family Name: MSP430FR5731 Categories: Integrated Circuits (ICs) Manufacturer Package: 40-VQFN (6x6) Alternative Parts (Cross-Reference): MAXQ610B-0000+; MSP430FR5731IRHAR; Introduction Date: November 05, 2011 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 250

Manufacturer: Texas Instruments
Win Source Part Number: 789776-MSP430FR5731IRHAT
Series: MSP430 FRAM
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 24MHz
Package: 40-VFQFN Exposed Pad
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 32
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FRAM
RAM Size: 1K x 8
Data Converters: A/D 14x10b
Oscillator Type: Internal
Supply Voltage: 2 V ~ 3.6 V
Family Name: MSP430FR5731
Categories: Integrated Circuits (ICs)
Manufacturer Package: 40-VQFN (6x6)
Alternative Parts (Cross-Reference): MAXQ610B-0000+; MSP430FR5731IRHAR;
Introduction Date: November 05, 2011
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 250

Buy Now Datasheet
Singapore, Singapore
16-bit 24MHz 4KB 1KB Embedded Microcontroller MCU
685-MSP430FR5731IRHAT
16-bit 24MHz 4KB 1KB Embedded Microcontroller MCU 685-MSP430FR5731IRHAT
24MHz 16-bit MCU, 4KB FRAM, 1KB SRAM, 14-ch 10-bit ADC, VQFN Product overview: MSP430FR5731IRHAT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 24MHz, 4KB, 1KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 24MHz, 4KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR5731IRHA T can be used for catalog matching and distributor lookup.

24MHz 16-bit MCU, 4KB FRAM, 1KB SRAM, 14-ch 10-bit ADC, VQFN Product overview: MSP430FR5731IRHAT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 24MHz, 4KB, 1KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 24MHz, 4KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR5731IRHAT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430FR5731IRHAT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FR5731IRHAT
Microcontrollers MSP430FR5731IRHAT
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 4KB (4K x 8) FRAM 40-VQFN (6x6)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 24MHz 4KB (4K x 8) FRAM 40-VQFN (6x6)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430FR5731IRHAT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430FR5731IRHAT
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430FR5731IRHAT
IC MCU 16BIT 4KB FRAM 40VQFN

IC MCU 16BIT 4KB FRAM 40VQFN

Supplier's Site
Microcontrollers - MSP430FR5731IRHAT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430FR5731IRHAT
Microcontrollers MSP430FR5731IRHAT
IC MCU 16BIT 4KB FRAM 40VQFN

IC MCU 16BIT 4KB FRAM 40VQFN

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430FR5731IRHAT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FR5731IRHAT
Embedded - Microcontrollers MSP430FR5731IRHAT
IC MCU 16BIT 4KB FRAM 40VQFN

IC MCU 16BIT 4KB FRAM 40VQFN

Supplier's Site Datasheet
16-bit Microcontrollers - MCU Mixed Signal MCU - 815-MSP430FR5731IRHAT - Utmel Electronic Limited
Hong Kong, China
16-bit Microcontrollers - MCU Mixed Signal MCU
815-MSP430FR5731IRHAT
16-bit Microcontrollers - MCU Mixed Signal MCU 815-MSP430FR5731IRHAT
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FR5731IRHAT
16-bit Microcontrollers - MCU MSP430FR5731IRHAT
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430FR5731IRHAT 296-MSP430FR5731IRHATCT-ND 789776-MSP430FR5731IRHAT 685-MSP430FR5731IRHAT MSP430FR5731IRHAT MSP430FR5731IRHAT MSP430FR5731IRHAT MSP430FR5731IRHAT 815-MSP430FR5731IRHAT MSP430FR5731IRHAT
Product Name MSP430FR5731 MSP430FR573x MSP430FR572x Mixed Signal Microcontroller Microcontrollers Embedded - Embedded - Microcontrollers - MSP430FR5731IRHAT 16-bit 24MHz 4KB 1KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Mixed Signal MCU 16-bit Microcontrollers - MCU
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 14x10b
RAM 1 KB 1 KB 4 KB 1 KB 1 KB 1 KB 1 KB 1 KB
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 3.6 volts 2 to 3.6 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - DP83810BVUL - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
Serial Interface PCI
View Details
IC RF TXRX+MCU ISM>1GHZ 40-VFQFN - 815-CC8531RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 volts
Serial Interface I²C; SPI; USB; I2C, I2S, SPI, USB
View Details