Texas Instruments MSP430FR4133 16 MHz Ultra-Low-Power Microcontroller with 16 KB FRAM, 2 KB SRAM, 60 IO, 10 ch ADC10, LCD, IR Logic MSP430FR4133IG56

Description
16 MHz Ultra-Low-Power Microcontroller with 16 KB FRAM, 2 KB SRAM, 60 IO, 10 ch ADC10, LCD, IR Logic 56-TSSOP -40 to 85
Request a Quote
Description
16 MHz Ultra-Low-Power Microcontroller with 16 KB FRAM, 2 KB SRAM, 60 IO, 10 ch ADC10, LCD, IR Logic 56-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430FR4133IG56 is a 16-bit RISC microcontroller with 15.5 KB of FRAM, 2 KB of RAM, and a 10-channel 10-bit ADC, designed for ultra-low-power LCD applications. It features an integrated LCD driver supporting up to 8×32-segment displays with an on-chip charge pump, 60 I/Os, capacitive touch capability on all pins, and enhanced serial communication interfaces. The device operates from 1.8 V to 3.6 V and includes multiple low-power modes, including 15 nA shutdown current. It is packaged in a 56-pin TSSOP (6.1 mm × 14 mm) and operates over the -40 °C to 85 °C temperature range.

Datasheet Summary
Powered by GS/AI

The MSP430FR4133IG56 is a 16-bit RISC microcontroller with 15.5 KB of FRAM, 2 KB of RAM, and a 10-channel 10-bit ADC, designed for ultra-low-power LCD applications. It features an integrated LCD driver supporting up to 8×32-segment displays with an on-chip charge pump, 60 I/Os, capacitive touch capability on all pins, and enhanced serial communication interfaces. The device operates from 1.8 V to 3.6 V and includes multiple low-power modes, including 15 nA shutdown current. It is packaged in a 56-pin TSSOP (6.1 mm × 14 mm) and operates over the -40 °C to 85 °C temperature range.

Suppliers

Company
Product
Description
Supplier Links
MSP430FR4133 16 MHz Ultra-Low-Power Microcontroller with 16 KB FRAM, 2 KB SRAM, 60 IO, 10 ch ADC10, LCD, IR Logic - MSP430FR4133IG56 - Texas Instruments
Dallas, TX, United States
MSP430FR4133 16 MHz Ultra-Low-Power Microcontroller with 16 KB FRAM, 2 KB SRAM, 60 IO, 10 ch ADC10, LCD, IR Logic
MSP430FR4133IG56
MSP430FR4133 16 MHz Ultra-Low-Power Microcontroller with 16 KB FRAM, 2 KB SRAM, 60 IO, 10 ch ADC10, LCD, IR Logic MSP430FR4133IG56
16 MHz Ultra-Low-Power Microcontroller with 16 KB FRAM, 2 KB SRAM, 60 IO, 10 ch ADC10, LCD, IR Logic 56-TSSOP -40 to 85

16 MHz Ultra-Low-Power Microcontroller with 16 KB FRAM, 2 KB SRAM, 60 IO, 10 ch ADC10, LCD, IR Logic 56-TSSOP -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430FR4133IG56 - 844158-MSP430FR4133IG56 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430FR4133IG56
844158-MSP430FR4133IG56
Embedded - Embedded - Microcontrollers - MSP430FR4133IG56 844158-MSP430FR4133IG56
Manufacturer: Texas Instruments Win Source Part Number: 844158-MSP430FR4133I G56 Series: MSP430™ FRAM Operating Temperature Range: -40°C ~ 85°C (TA) Features: MSP430 series Microcontroller IC 16-Bit 16MHz 15.5KB (15.5K x 8) FRAM 56-TSSOP Core Processor: MSP430 Speed: 16MHz Package: Tube Package: 56-TFSOP (0.240", 6.10mm Width) Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT Number of I/O: 52 Program Memory Size: 15.5KB (15.5K x 8) Program Memory Type: FRAM Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: 430FR4133 Categories: Integrated Circuits (ICs) Case / Package: 56-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 35 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Texas Instruments
Win Source Part Number: 844158-MSP430FR4133IG56
Series: MSP430™ FRAM
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: MSP430 series Microcontroller IC 16-Bit 16MHz 15.5KB (15.5K x 8) FRAM 56-TSSOP
Core Processor: MSP430
Speed: 16MHz
Package: Tube
Package: 56-TFSOP (0.240", 6.10mm Width)
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O: 52
Program Memory Size: 15.5KB (15.5K x 8)
Program Memory Type: FRAM
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Family Name: 430FR4133
Categories: Integrated Circuits (ICs)
Case / Package: 56-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 35
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - MSP430FR4133IG56-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430FR4133IG56-ND
Microcontrollers MSP430FR4133IG56-ND
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 15.5KB (15.5K x 8) FRAM 56-TSSOP

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 15.5KB (15.5K x 8) FRAM 56-TSSOP

Buy Now Datasheet
Singapore, Singapore
Industrial 16MHz 16KB 2KB Embedded Microcontroller MCU
685-MSP430FR4133IG56
Industrial 16MHz 16KB 2KB Embedded Microcontroller MCU 685-MSP430FR4133IG56
16MHz 16KB FRAM MCU, 2KB SRAM, 10-bit ADC, LCD, 56-TSSOP, Industrial Product overview: MSP430FR4133IG56 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16MHz, 16KB, 2KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16MHz, 16KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR4133IG56 can be used for catalog matching and distributor lookup.

16MHz 16KB FRAM MCU, 2KB SRAM, 10-bit ADC, LCD, 56-TSSOP, Industrial Product overview: MSP430FR4133IG56 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16MHz, 16KB, 2KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16MHz, 16KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR4133IG56 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430FR4133IG56 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430FR4133IG56
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430FR4133IG56
IC MCU 16BIT 15.5KB FRAM 56TSSOP

IC MCU 16BIT 15.5KB FRAM 56TSSOP

Supplier's Site
Microcontrollers - MSP430FR4133IG56 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FR4133IG56
Microcontrollers MSP430FR4133IG56
MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 15.5KB (15.5K x 8) FRAM 56-TSSOP

MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 15.5KB (15.5K x 8) FRAM 56-TSSOP

Buy Now
Embedded - Microcontrollers - MSP430FR4133IG56 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FR4133IG56
Embedded - Microcontrollers MSP430FR4133IG56
IC MCU 16BIT 15.5KB FRAM 56TSSOP

IC MCU 16BIT 15.5KB FRAM 56TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FR4133IG56
16-bit Microcontrollers - MCU MSP430FR4133IG56
16-bit Microcontrollers - MCU 16 MHz Ultra-LowPowr 16 KB FRAM 2 KB SRAM

16-bit Microcontrollers - MCU 16 MHz Ultra-LowPowr 16 KB FRAM 2 KB SRAM

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430FR4133IG56 844158-MSP430FR4133IG56 MSP430FR4133IG56-ND 685-MSP430FR4133IG56 MSP430FR4133IG56 MSP430FR4133IG56 MSP430FR4133IG56 MSP430FR4133IG56
Product Name MSP430FR4133 16 MHz Ultra-Low-Power Microcontroller with 16 KB FRAM, 2 KB SRAM, 60 IO, 10 ch ADC10, LCD, IR Logic Embedded - Embedded - Microcontrollers - MSP430FR4133IG56 Microcontrollers Industrial 16MHz 16KB 2KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer; LCD Driver
Bits 16 Bit Other; A/D 8x10b
RAM 2 KB 15.5 KB 2 KB 2 KB 2 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to ? volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
RF and Wireless - RF Transceiver ICs - CC1111F8RSPG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
 - CR16MFS944V7 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers