The CP3BT26 is a reprogrammable connectivity processor designed for embedded Bluetooth applications, integrating a RISC core, on-chip SRAM and Flash memory, and communications peripherals including Bluetooth Lower Link Controller, USB 1.1, CAN, quad UART, 12-bit ADC, and Advanced Audio Interface. It is packaged in a 144-pin LQFP format. The device supports multiple power-saving modes and operates at low voltage to optimize battery life in portable applications. It includes peripherals such as a DMA controller, timing and watchdog unit, versatile timer, and multi-input wake-up unit. Development support is provided through an integrated development environment, Bluetooth protocol stack, and reference designs.
Reprogrammable Connectivity Processor with Bluetooth, USB, and CAN Interfaces 144-LQFP
IC CPU BLUETOOH CAN
IC CPU BLUETOOH CAN
| Texas Instruments | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | CP3BT26Y98ADKX/NOPB | CP3BT26Y98ADKX/NOPB | CP3BT26Y98ADKX/NOPB |
| Product Name | CP3BT26 Reprogrammable Connectivity Processor with Bluetooth, USB, and CAN Interfaces | Embedded - Microcontrollers - Application Specific | Application Specific Microcontrollers |
| Life Cycle Stage | Removed; Obsolete | ||
| RAM | 32 KB | ||
| Supply Voltage | 2.25 to 2.75 volts | ||
| Serial Interface | CAN; SPI; UART; USB; Bluetooth, ACCESS.bus, Audio, CAN, Microwire/SPI, UART, USB |