MSP430F643x Mixed Signal Microcontroller 100-LQFP
16-Bit MCU, 20MHz, 128KB Flash, 18KB SRAM, 12-bit ADC/DAC, LQFP-100 Product overview: MSP430F6436IPZ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz, 128KB, 18KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 20MHz, 128KB, 18KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F6436IPZ can be used for catalog matching and distributor lookup.
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
Manufacturer: Texas Instruments
Win Source Part Number: 1318620-MSP430F6436I
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tray
Core Processor: MSP430 CPUXV2
Speed: 20MHz
Standard Package: 90
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O: 74
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 18K x 8
Data Converters: A/D 16x12b; D/A 2x12b
Oscillator Type: Internal
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 100-LQFP
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: MSP430F6436
RoHS Status: ROHS3 Compliant
IC MCU 16BIT 128KB FLASH 100LQFP
IC MCU 16BIT 128KB FLASH 100LQFP
IC MCU 16BIT 128KB FLASH 100LQFP
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
16-bit Microcontrollers - MCU MSP430F643x Mixed Signal MCU
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F6436IPZ | 685-MSP430F6436IPZ | MSP430F6436IPZ-ND | 1318620-MSP430F6436IPZ | MSP430F6436IPZ | MSP430F6436IPZ | MSP430F6436IPZ | MSP430F6436IPZ | MSP430F6436IPZ |
| Product Name | MSP430F6436 MSP430F643x Mixed Signal Microcontroller | 16-bit 20MHz 128KB 18KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU |
| Clock Speed | 20 MHz | 32 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| Features | Watchdog Timer; DMA; LCD Driver | ||||||||
| Bits | 16 Bit | Other; A/D 16x12b; D/A 2x12b | |||||||
| RAM | 18 KB | 18 KB | 128 KB | 18 KB | 18 KB | 18 KB | |||
| Supply Voltage | 1.8 to 3.6 volts | 2.4 to ? volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts | 1.8 to 3.6 volts |