Texas Instruments RF Transceiver ICs - CC2640F128RHBT CC2640F128RHBT

Description
Manufacturer: Texas Instruments Win Source Part Number: 722920-CC2640F128RHB T Series: SimpleLink Packaging: Reel - TR Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 1.8 V ~ 3.8 V Protocol: Bluetooth v4.1 Memory Size: 128kB Flash, 28kB SRAM Power - Output: 5dBm Sensitivity: -97dBm Current - Receiving: 5.9mA ~ 6.1mA RF Family/Standard: Bluetooth Modulation: DSSS, O-QPSK, GFSK Serial Interfaces: I2C, I2S, JTAG, SPI, UART GPIO: 15 Current - Transmitting: 6.1mA ~ 9.1mA Categories: RF/IF and RFID Manufacturer Homepage: www.ti.com Data Rate (Maximum): 1Mbps Alternative Parts (Cross-Reference): CC2640F128RHBR; CC2640F128RGZR; CC2640F128RGZT; CC2640F128RHBT; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 250
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 722920-CC2640F128RHB T Series: SimpleLink Packaging: Reel - TR Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 1.8 V ~ 3.8 V Protocol: Bluetooth v4.1 Memory Size: 128kB Flash, 28kB SRAM Power - Output: 5dBm Sensitivity: -97dBm Current - Receiving: 5.9mA ~ 6.1mA RF Family/Standard: Bluetooth Modulation: DSSS, O-QPSK, GFSK Serial Interfaces: I2C, I2S, JTAG, SPI, UART GPIO: 15 Current - Transmitting: 6.1mA ~ 9.1mA Categories: RF/IF and RFID Manufacturer Homepage: www.ti.com Data Rate (Maximum): 1Mbps Alternative Parts (Cross-Reference): CC2640F128RHBR; CC2640F128RGZR; CC2640F128RGZT; CC2640F128RHBT; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC2640F128RHBT - 722920-CC2640F128RHBT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC2640F128RHBT
722920-CC2640F128RHBT
RF Transceiver ICs - CC2640F128RHBT 722920-CC2640F128RHBT
Manufacturer: Texas Instruments Win Source Part Number: 722920-CC2640F128RHB T Series: SimpleLink Packaging: Reel - TR Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 1.8 V ~ 3.8 V Protocol: Bluetooth v4.1 Memory Size: 128kB Flash, 28kB SRAM Power - Output: 5dBm Sensitivity: -97dBm Current - Receiving: 5.9mA ~ 6.1mA RF Family/Standard: Bluetooth Modulation: DSSS, O-QPSK, GFSK Serial Interfaces: I2C, I2S, JTAG, SPI, UART GPIO: 15 Current - Transmitting: 6.1mA ~ 9.1mA Categories: RF/IF and RFID Manufacturer Homepage: www.ti.com Data Rate (Maximum): 1Mbps Alternative Parts (Cross-Reference): CC2640F128RHBR; CC2640F128RGZR; CC2640F128RGZT; CC2640F128RHBT; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 250

Manufacturer: Texas Instruments
Win Source Part Number: 722920-CC2640F128RHBT
Series: SimpleLink
Packaging: Reel - TR
Type: TxRx + MCU
Operating Temperature Range: -40°C ~ 85°C
Package: 32-VFQFN Exposed Pad
Frequency: 2.4GHz
Operating Supply Voltage: 1.8 V ~ 3.8 V
Protocol: Bluetooth v4.1
Memory Size: 128kB Flash, 28kB SRAM
Power - Output: 5dBm
Sensitivity: -97dBm
Current - Receiving: 5.9mA ~ 6.1mA
RF Family/Standard: Bluetooth
Modulation: DSSS, O-QPSK, GFSK
Serial Interfaces: I2C, I2S, JTAG, SPI, UART
GPIO: 15
Current - Transmitting: 6.1mA ~ 9.1mA
Categories: RF/IF and RFID
Manufacturer Homepage: www.ti.com
Data Rate (Maximum): 1Mbps
Alternative Parts (Cross-Reference): CC2640F128RHBR; CC2640F128RGZR; CC2640F128RGZT; CC2640F128RHBT;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 250

Buy Now Datasheet
IC RF TXRX+MCU BLUETOOTH 32VFQFN - 815-CC2640F128RHBT - Utmel Electronic Limited
Hong Kong, China
IC RF TXRX+MCU BLUETOOTH 32VFQFN
815-CC2640F128RHBT
IC RF TXRX+MCU BLUETOOTH 32VFQFN 815-CC2640F128RHBT
IC RF TXRX+MCU BLUETOOTH 32VFQFN

IC RF TXRX+MCU BLUETOOTH 32VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 722920-CC2640F128RHBT 815-CC2640F128RHBT
Product Name RF Transceiver ICs - CC2640F128RHBT IC RF TXRX+MCU BLUETOOTH 32VFQFN
Supply Voltage 1.8 to 3.8 volts 3 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART I²C; SPI; UART; I2C, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1201RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC848BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C161KLMHABXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 1 KB
View Details
5 suppliers