MSP430F643x Mixed Signal Microcontroller 100-LQFP
Win Source Part Number: 1350170-MSP430F6435I
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: MSP430F6xx
Core Processor: MSP430 CPUXV2
Speed: 20MHz
Package: Tray
Standard Package: 90
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O: 74
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 18K x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 100-LQFP
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Base Product Number: MSP430F6435
16-bit MCU, 20MHz, 256KB Flash, 18KB SRAM, 16ch 12-bit ADC, LQFP Product overview: MSP430F6435IPZ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz, 256KB, 18KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 20MHz, 256KB, 18KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F6435IPZ can be used for catalog matching and distributor lookup.
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
16-bit Microcontrollers - MCU MSP430F643x Mixed Signal MCU
IC MCU 16BIT 256KB FLASH 100LQFP
MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F6435IPZ | 1350170-MSP430F6435IPZ | 685-MSP430F6435IPZ | MSP430F6435IPZ-ND | MSP430F6435IPZ | MSP430F6435IPZ | MSP430F6435IPZ |
| Product Name | MSP430F6435 MSP430F643x Mixed Signal Microcontroller | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit 20MHz 256KB 18KB Embedded Microcontroller MCU | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |||
| Features | Watchdog Timer; DMA; LCD Driver | ||||||
| Bits | 16 Bit | Other; A/D 16x12b | |||||
| RAM | 18 KB | 256 KB | 18 KB | 18 KB | 18 KB | ||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts |