Texas Instruments MSP430F5636 MSP430F563x Mixed Signal Microcontroller MSP430F5636IPZR

Description
MSP430F563x Mixed Signal Microcontroller 100-LQFP
Request a Quote
Description
MSP430F563x Mixed Signal Microcontroller 100-LQFP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F5636 is a mixed-signal microcontroller featuring a 16-bit RISC CPU, 12-bit ADC, dual 12-bit DACs, USB 2.0 with integrated PHY, two USCIs supporting UART, I2C, and SPI, a hardware multiplier, 6-channel DMA, and an RTC with backup switching. It operates from 1.8 V to 3.6 V with ultra-low power modes including 0.3 µA shutdown current. The device is offered in a 100-pin LQFP package measuring 14 mm × 14 mm and supports operating temperatures from -40 °C to 85 °C.

Datasheet Summary
Powered by GS/AI

The MSP430F5636 is a mixed-signal microcontroller featuring a 16-bit RISC CPU, 12-bit ADC, dual 12-bit DACs, USB 2.0 with integrated PHY, two USCIs supporting UART, I2C, and SPI, a hardware multiplier, 6-channel DMA, and an RTC with backup switching. It operates from 1.8 V to 3.6 V with ultra-low power modes including 0.3 µA shutdown current. The device is offered in a 100-pin LQFP package measuring 14 mm × 14 mm and supports operating temperatures from -40 °C to 85 °C.

Suppliers

Company
Product
Description
Supplier Links
MSP430F5636 MSP430F563x Mixed Signal Microcontroller - MSP430F5636IPZR - Texas Instruments
Dallas, TX, United States
MSP430F5636 MSP430F563x Mixed Signal Microcontroller
MSP430F5636IPZR
MSP430F5636 MSP430F563x Mixed Signal Microcontroller MSP430F5636IPZR
MSP430F563x Mixed Signal Microcontroller 100-LQFP

MSP430F563x Mixed Signal Microcontroller 100-LQFP

Buy Now Datasheet
Microcontrollers - MSP430F5636IPZR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F5636IPZR-ND
Microcontrollers MSP430F5636IPZR-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5636IPZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5636IPZR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5636IPZR
IC MCU 16BIT 128KB FLASH 100LQFP

IC MCU 16BIT 128KB FLASH 100LQFP

Supplier's Site
Embedded - Microcontrollers - MSP430F5636IPZR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5636IPZR
Embedded - Microcontrollers MSP430F5636IPZR
IC MCU 16BIT 128KB FLASH 100LQFP

IC MCU 16BIT 128KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - MSP430F5636IPZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5636IPZR
Microcontrollers MSP430F5636IPZR
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5636IPZR
16-bit Microcontrollers - MCU MSP430F5636IPZR
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
MSP430F563x Mixed Signal Microcontroller 100-LQFP -40 to 85 - 815-MSP430F5636IPZR - Utmel Electronic Limited
Hong Kong, China
MSP430F563x Mixed Signal Microcontroller 100-LQFP -40 to 85
815-MSP430F5636IPZR
MSP430F563x Mixed Signal Microcontroller 100-LQFP -40 to 85 815-MSP430F5636IPZR
MSP430F563x Mixed Signal Microcontroller 100-LQFP -40 to 85

MSP430F563x Mixed Signal Microcontroller 100-LQFP -40 to 85

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5636IPZR MSP430F5636IPZR-ND MSP430F5636IPZR MSP430F5636IPZR MSP430F5636IPZR MSP430F5636IPZR 815-MSP430F5636IPZR
Product Name MSP430F5636 MSP430F563x Mixed Signal Microcontroller Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU MSP430F563x Mixed Signal Microcontroller 100-LQFP -40 to 85
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 16x12b; D/A 2x12b
RAM 18 KB 18 KB 18 KB 18 KB 18 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1121RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers