Mixed Signal Microcontroller 48-VQFN -40 to 85
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 24KB (24K x 8) FLASH 48-VQFN (7x7)
Manufacturer: Texas Instruments
Win Source Part Number: 1227487-MSP430F5506I
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
16-bit RISC MCU, 24KB Flash, 48-Pin VQFN EP, SMT Product overview: MSP430F5506IRGZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 24KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 24KB, VQFN, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5506IRGZR
16-bit Microcontrollers - MCU Mixed Signal MCU
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 24KB (24K x 8) FLASH 48-VQFN (7x7)
IC MCU 16BIT 24KB FLASH 48VQFN
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F5506IRGZR | 296-27559-2-ND | 1227487-MSP430F5506IRGZR | 685-MSP430F5506IRGZR | MSP430F5506IRGZR | MSP430F5506IRGZR | MSP430F5506IRGZR |
| Product Name | MSP430F5506 Mixed Signal Microcontroller | Microcontrollers | Embedded - Embedded - Microcontrollers - MSP430F5506IRGZR | 16-bit 24KB VQFN Embedded Microcontroller MCU | 16-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | |||
| Features | Watchdog Timer; DMA | ||||||
| Bits | 16 Bit | Other; A/D 8x10b | |||||
| RAM | 6 KB | 6 KB | 6 KB | 6 KB | |||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts |