Texas Instruments MSP430F5359 MSP430F53x Mixed Signal Microcontroller MSP430F5359IZQWT

Description
MSP430F53x Mixed Signal Microcontroller 113-BGA MICROSTAR JUNIOR
Request a Quote Datasheet
Description
MSP430F53x Mixed Signal Microcontroller 113-BGA MICROSTAR JUNIOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F5359 MSP430F53x Mixed Signal Microcontroller - MSP430F5359IZQWT - Texas Instruments
Dallas, TX, United States
MSP430F5359 MSP430F53x Mixed Signal Microcontroller
MSP430F5359IZQWT
MSP430F5359 MSP430F53x Mixed Signal Microcontroller MSP430F5359IZQWT
MSP430F53x Mixed Signal Microcontroller 113-BGA MICROSTAR JUNIOR

MSP430F53x Mixed Signal Microcontroller 113-BGA MICROSTAR JUNIOR

Buy Now Datasheet
16-bit 20MHz 512KB 66KB Embedded Microcontroller MCU - 685-MSP430F5359IZQWT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 20MHz 512KB 66KB Embedded Microcontroller MCU
685-MSP430F5359IZQWT
16-bit 20MHz 512KB 66KB Embedded Microcontroller MCU 685-MSP430F5359IZQWT
16-bit MCU, 20MHz, 512KB Flash, 66KB SRAM, 113-BGA Product overview: MSP430F5359IZQWT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz, 512KB, 66KB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 20MHz, 512KB, 66KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5359IZQWT can be used for catalog matching and distributor lookup.

16-bit MCU, 20MHz, 512KB Flash, 66KB SRAM, 113-BGA Product overview: MSP430F5359IZQWT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz, 512KB, 66KB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 20MHz, 512KB, 66KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5359IZQWT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430F5359IZQWT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F5359IZQWT-ND
Microcontrollers MSP430F5359IZQWT-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 512KB (512K x 8) FLASH 113-BGA Microstar Junior (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 512KB (512K x 8) FLASH 113-BGA Microstar Junior (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F5359IZQWT - 811326-MSP430F5359IZQWT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F5359IZQWT
811326-MSP430F5359IZQWT
Embedded - Embedded - Microcontrollers - MSP430F5359IZQWT 811326-MSP430F5359IZQWT
Manufacturer: Texas Instruments Win Source Part Number: 811326-MSP430F5359IZ QWT Packaging: Reel Mounting Style: SMD Core Processor: CPUXV2 Speed: 20MHz Core Size: 16-Bit Connectivity: I2C, IrDA, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 74 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 66K x 8 Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Supplier Device Package: 113-BGA Microstar Junior (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 113-VFBGA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Part Number Series: MSP430F5359 Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 811326-MSP430F5359IZQWT
Packaging: Reel
Mounting Style: SMD
Core Processor: CPUXV2
Speed: 20MHz
Core Size: 16-Bit
Connectivity: I2C, IrDA, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 74
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 66K x 8
Data Converters: A/D 16x12b; D/A 2x12b
Oscillator Type: Internal
Supplier Device Package: 113-BGA Microstar Junior (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 113-VFBGA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Part Number Series: MSP430F5359
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V

Buy Now
Microcontrollers - MSP430F5359IZQWT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5359IZQWT
Microcontrollers MSP430F5359IZQWT
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 512KB (512K x 8) FLASH 113-BGA Microstar Junior (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 512KB (512K x 8) FLASH 113-BGA Microstar Junior (7x7)

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5359IZQWT
16-bit Microcontrollers - MCU MSP430F5359IZQWT
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F5359IZQWT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5359IZQWT
Embedded - Microcontrollers MSP430F5359IZQWT
IC MCU 16BIT 512KB FLASH 113BGA

IC MCU 16BIT 512KB FLASH 113BGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5359IZQWT 685-MSP430F5359IZQWT MSP430F5359IZQWT-ND 811326-MSP430F5359IZQWT MSP430F5359IZQWT MSP430F5359IZQWT MSP430F5359IZQWT
Product Name MSP430F5359 MSP430F53x Mixed Signal Microcontroller 16-bit 20MHz 512KB 66KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F5359IZQWT Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers
Clock Speed 20 MHz 32 MHz 20 MHz 20 MHz 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 16x12b; D/A 2x12b
RAM 66 KB 66 KB 512 KB 66 KB
Supply Voltage 1.8 to 3.6 volts 2.4 to ? volts 1.8 to 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1200RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
1GHz 32KB 928MHz VQFN Embedded Microcontroller MCU - 879-CC1110F32RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, USB, I2S, UART
View Details
2 suppliers
CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers