IC MCU 8BIT 4KB OTP 28SOIC Product overview: COP8ACC728M9-XE from National Semiconductor is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8ACC728M9-XE can be used for catalog matching and distributor lookup.
Microcontroller, 8-Bit, OTPROM, COP800 CPU, 4MHz, CMOS, PDSO28
Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1162705-COP8ACC728M9
Manufacturer Homepage: www.national.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
IC MCU 8BIT 4KB OTP 28SOIC
COP8 COP8™ 8A Microcontroller IC 8-Bit 4MHz 4KB (4K x 8) OTP 28-SOIC
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-COP8ACC728M9-XE | COP8ACC728M9-XE | 1162705-COP8ACC728M9-XE | COP8ACC728M9-XE | COP8ACC728M9-XE |
| Product Name | 8-bit 8BIT 4KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - COP8ACC728M9-XE | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit |
| RAM | 0.1280 KB | 128 KB | 0.1280 KB | ||
| Supply Voltage | 2.7 to 5.5 volts | 5.5 volts | |||
| Package Type | Other; Bulk | SOP; Other; SOP28 | Other; 28-SOIC (0.295\", 7.50mm Width) | SOIC; Other; 28-SOIC (0.295\", 7.50mm Width) | |
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |