Texas Instruments MSP430F5335 MSP430F533x Mixed Signal Microcontroller MSP430F5335IPZR

Description
MSP430F533x Mixed Signal Microcontroller 100-LQFP -40 to 85
Request a Quote Datasheet
Description
MSP430F533x Mixed Signal Microcontroller 100-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F5335 MSP430F533x Mixed Signal Microcontroller - MSP430F5335IPZR - Texas Instruments
Dallas, TX, United States
MSP430F5335 MSP430F533x Mixed Signal Microcontroller
MSP430F5335IPZR
MSP430F5335 MSP430F533x Mixed Signal Microcontroller MSP430F5335IPZR
MSP430F533x Mixed Signal Microcontroller 100-LQFP -40 to 85

MSP430F533x Mixed Signal Microcontroller 100-LQFP -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit 20MHz 256KB 18KB Embedded Microcontroller MCU
685-MSP430F5335IPZR
16-bit 20MHz 256KB 18KB Embedded Microcontroller MCU 685-MSP430F5335IPZR
16-bit MCU, 20MHz, 256KB Flash, 18KB SRAM, 16-ch 12-bit ADC, LQFP Product overview: MSP430F5335IPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz, 256KB, 18KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 20MHz, 256KB, 18KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5335IPZR can be used for catalog matching and distributor lookup.

16-bit MCU, 20MHz, 256KB Flash, 18KB SRAM, 16-ch 12-bit ADC, LQFP Product overview: MSP430F5335IPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz, 256KB, 18KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 20MHz, 256KB, 18KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5335IPZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-29817-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-29817-6-ND
Microcontrollers 296-29817-6-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - 296-29817-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-29817-1-ND
Microcontrollers 296-29817-1-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - 296-29817-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-29817-2-ND
Microcontrollers 296-29817-2-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Electrical Parts - MSP430F5335IPZR - 1227467-MSP430F5335IPZR - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - MSP430F5335IPZR
1227467-MSP430F5335IPZR
Electrical Parts - MSP430F5335IPZR 1227467-MSP430F5335IPZR
Manufacturer: Texas Instruments Win Source Part Number: 1227467-MSP430F5335I PZR Series: MSP430F5xx Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: CPUXV2 Speed: 20MHz Package: 100-LQFP Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 74 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 18K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F5335 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): MB96F348CSC PMC-GSE2; MB96F346ASB PMC-GSE2; MB96F348YWB PMC-GSE2; Introduction Date: May 31, 2011 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1227467-MSP430F5335IPZR
Series: MSP430F5xx
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 20MHz
Package: 100-LQFP
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 74
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 18K x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F5335
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): MB96F348CSC PMC-GSE2; MB96F346ASB PMC-GSE2; MB96F348YWB PMC-GSE2;
Introduction Date: May 31, 2011
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5335IPZR
16-bit Microcontrollers - MCU MSP430F5335IPZR
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F5335IPZR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5335IPZR
Embedded - Microcontrollers MSP430F5335IPZR
IC MCU 16BIT 256KB FLASH 100LQFP

IC MCU 16BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - MSP430F5335IPZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5335IPZR
Microcontrollers MSP430F5335IPZR
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5335IPZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5335IPZR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5335IPZR
IC MCU 16BIT 256KB FLASH 100LQFP

IC MCU 16BIT 256KB FLASH 100LQFP

Supplier's Site
Microcontrollers - MSP430F5335IPZR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F5335IPZR
Microcontrollers MSP430F5335IPZR
IC MCU 16BIT 256KB FLASH 100LQFP

IC MCU 16BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5335IPZR 685-MSP430F5335IPZR 296-29817-6-ND 1227467-MSP430F5335IPZR MSP430F5335IPZR MSP430F5335IPZR MSP430F5335IPZR MSP430F5335IPZR MSP430F5335IPZR
Product Name MSP430F5335 MSP430F533x Mixed Signal Microcontroller 16-bit 20MHz 256KB 18KB Embedded Microcontroller MCU Microcontrollers Electrical Parts - MSP430F5335IPZR 16-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 16x12b
RAM 18 KB 18 KB 18 KB 256 KB 18 KB 18 KB 18 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6145IRGCR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF and Wireless - RF Transceiver ICs - CC1310F64RGZR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.8 to 1.8 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details