Texas Instruments MSP430F5308 MSP430F530x Mixed Signal Microcontroller MSP430F5308IRGCR

Description
MSP430F530x Mixed Signal Microcontroller 64-VQFN -40 to 85
Request a Quote
Description
MSP430F530x Mixed Signal Microcontroller 64-VQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MSP430F5308 mixed-signal microcontroller with 64-pin VQFN package, 9mm × 9mm body size, operating from -40°C to 85°C, featuring a 3.3-V integrated LDO, four 16-bit timers, a 10-bit ADC, two USCI interfaces, hardware multiplier, DMA, and RTC with alarm capabilities; ultra-low-power modes include 1.9 µA standby with full RAM retention at 2.2V and 1.1 µA shutdown with full RAM retention at 3V.

Datasheet Summary
Powered by GS/AI

MSP430F5308 mixed-signal microcontroller with 64-pin VQFN package, 9mm × 9mm body size, operating from -40°C to 85°C, featuring a 3.3-V integrated LDO, four 16-bit timers, a 10-bit ADC, two USCI interfaces, hardware multiplier, DMA, and RTC with alarm capabilities; ultra-low-power modes include 1.9 µA standby with full RAM retention at 2.2V and 1.1 µA shutdown with full RAM retention at 3V.

Suppliers

Company
Product
Description
Supplier Links
MSP430F5308 MSP430F530x Mixed Signal Microcontroller - MSP430F5308IRGCR - Texas Instruments
Dallas, TX, United States
MSP430F5308 MSP430F530x Mixed Signal Microcontroller
MSP430F5308IRGCR
MSP430F5308 MSP430F530x Mixed Signal Microcontroller MSP430F5308IRGCR
MSP430F530x Mixed Signal Microcontroller 64-VQFN -40 to 85

MSP430F530x Mixed Signal Microcontroller 64-VQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit 25MHz 16KB 6KB Embedded Microcontroller MCU
685-MSP430F5308IRGCR
16-bit 25MHz 16KB 6KB Embedded Microcontroller MCU 685-MSP430F5308IRGCR
16-Bit MCU, 25MHz, 16KB Flash, 6KB SRAM, 64-VQFN Product overview: MSP430F5308IRGCR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 16KB, 6KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 16KB, 6KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5308IRGCR can be used for catalog matching and distributor lookup.

16-Bit MCU, 25MHz, 16KB Flash, 6KB SRAM, 64-VQFN Product overview: MSP430F5308IRGCR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 16KB, 6KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 16KB, 6KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5308IRGCR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F5308IRGCR - 024492-MSP430F5308IRGCR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F5308IRGCR
024492-MSP430F5308IRGCR
Embedded - Embedded - Microcontrollers - MSP430F5308IRGCR 024492-MSP430F5308IRGCR
Manufacturer: Texas Instruments Win Source Part Number: 024492-MSP430F5308IR GCR Packaging: Reel - TR Core Processor: CPUXV2 Number of I/O: 47 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-VQFN (9x9) Speed(Frequency): 25MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 6K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 024492-MSP430F5308IRGCR
Packaging: Reel - TR
Core Processor: CPUXV2
Number of I/O: 47
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-VQFN (9x9)
Speed(Frequency): 25MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 6K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 296-28202-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-28202-2-ND
Microcontrollers 296-28202-2-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 64-VQFN (9x9)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Microcontrollers - 296-28202-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-28202-1-ND
Microcontrollers 296-28202-1-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 64-VQFN (9x9)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Microcontrollers - 296-28202-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-28202-6-ND
Microcontrollers 296-28202-6-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 64-VQFN (9x9)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Microcontrollers - MSP430F5308IRGCR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F5308IRGCR
Microcontrollers MSP430F5308IRGCR
IC MCU 16BIT 16KB FLASH 64VQFN

IC MCU 16BIT 16KB FLASH 64VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5308IRGCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5308IRGCR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5308IRGCR
IC MCU 16BIT 16KB FLASH 64VQFN

IC MCU 16BIT 16KB FLASH 64VQFN

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5308IRGCR
16-bit Microcontrollers - MCU MSP430F5308IRGCR
16-bit Microcontrollers - MCU MSP430F530x Mixed Signal MCU

16-bit Microcontrollers - MCU MSP430F530x Mixed Signal MCU

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F5308IRGCR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5308IRGCR
Embedded - Microcontrollers MSP430F5308IRGCR
IC MCU 16BIT 16KB FLASH 64VQFN

IC MCU 16BIT 16KB FLASH 64VQFN

Supplier's Site Datasheet
Microcontrollers - MSP430F5308IRGCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5308IRGCR
Microcontrollers MSP430F5308IRGCR
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 64-VQFN (9x9)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 64-VQFN (9x9)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5308IRGCR 685-MSP430F5308IRGCR 024492-MSP430F5308IRGCR 296-28202-2-ND MSP430F5308IRGCR MSP430F5308IRGCR MSP430F5308IRGCR MSP430F5308IRGCR MSP430F5308IRGCR
Product Name MSP430F5308 MSP430F530x Mixed Signal Microcontroller 16-bit 25MHz 16KB 6KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F5308IRGCR Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Clock Speed 25 MHz 32 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 12x10b
RAM 6 KB 16 KB 6 KB 6 KB 6 KB 6 KB
Supply Voltage 1.8 to 3.6 volts 2.4 to ? volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - COP8SAB720N9B - 050422-COP8SAB720N9B - Win Source Electronics
Specs
Data Bus 8 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 10 MHz
View Details
2 suppliers
Microcontrollers - 296-AM2434BSDFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers