Texas Instruments 8-bit 2KB 3.3V 5V Embedded Microcontroller MCU COP8SAB528N9ARW

Description
MCU 8-bit COP8 CISC 2KB ROM 3.3V/5V 28-Pin PDIP Product overview: COP8SAB528N9ARW from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 2KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8SAB528N9ARW can be used for catalog matching and distributor lookup.
Request a Quote
Description
MCU 8-bit COP8 CISC 2KB ROM 3.3V/5V 28-Pin PDIP Product overview: COP8SAB528N9ARW from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 2KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8SAB528N9ARW can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8-bit 2KB 3.3V 5V Embedded Microcontroller MCU - 685-COP8SAB528N9ARW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 2KB 3.3V 5V Embedded Microcontroller MCU
685-COP8SAB528N9ARW
8-bit 2KB 3.3V 5V Embedded Microcontroller MCU 685-COP8SAB528N9ARW
MCU 8-bit COP8 CISC 2KB ROM 3.3V/5V 28-Pin PDIP Product overview: COP8SAB528N9ARW from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 2KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8SAB528N9ARW can be used for catalog matching and distributor lookup.

MCU 8-bit COP8 CISC 2KB ROM 3.3V/5V 28-Pin PDIP Product overview: COP8SAB528N9ARW from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 2KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8SAB528N9ARW can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 242875-COP8SAB528N9ARW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
242875-COP8SAB528N9ARW
Integrated Circuits(ICs) 242875-COP8SAB528N9ARW
Manufacturer: Texas Instruments Win Source Part Number: 242875-COP8SAB528N9A RW Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Family Name: COP8 Alternative Parts (Cross-Reference): ST52T440G1B6; DS89C430+ENG; DS89C450+ENL; ST52T440G0B6; Introduction Date: July 01, 1999 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 242875-COP8SAB528N9ARW
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Family Name: COP8
Alternative Parts (Cross-Reference): ST52T440G1B6; DS89C430+ENG; DS89C450+ENL; ST52T440G0B6;
Introduction Date: July 01, 1999
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-COP8SAB528N9ARW 242875-COP8SAB528N9ARW
Product Name 8-bit 2KB 3.3V 5V Embedded Microcontroller MCU Integrated Circuits(ICs)
Data Bus 8 Bit 8 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC814ARUZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Application Specific Microcontrollers - DP83810BVUL - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
Serial Interface PCI
View Details
Microcontrollers - CG7860AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details