Processor with Cache, DSP,Bluetooth, USB, Dual CAN Interface 224-NFBGA -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1162759-CP3SP33SMS/N
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Core Processor: CR16C
Package: 224-LFBGA
Applications: Connectivity Processor
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.3 V
Interface: ACCESS.bus, Audio, Bluetooth, CAN, EBI/EMI, I2S, Microwire/SPI, UART/USART, USB OTG
Number of I/O: 64
Program Memory Type: External Program Memory
RAM Size: 44K x 8
Controller Series: CP3000
Family Name: CP3SP33
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 224-NFBGA
Introduction Date: September 13, 2001
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
CMOS, PBGA224
IC CPU W/BLUTOOTH&CAN 224NFBGA
CP3SP33 PROCESSOR WITH CACHE, CR Product overview: CP3SP33SMS/NOPB from National Semiconductor is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-CP3SP33SMS/NOPB can be used for catalog matching and distributor lookup.
IC CPU W/BLUTOOTH&CAN 224NFBGA
IC CPU W/BLUTOOTH&CAN 224NFBGA
CP3SP33 PROCESSOR WITH CACHE, CR
CP3SP33 PROCESSOR WITH CACHE, CR
16-bit Microcontrollers - MCU DSP w/ CAN Interface
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | CP3SP33SMS/NOPB | 1162759-CP3SP33SMS/NOPB | CP3SP33SMS/NOPB | CP3SP33SMS/NOPB-ND | 769-CP3SP33SMS/NOPB | CP3SP33SMS/NOPB | CP3SP33SMS/NOPB | CP3SP33SMS/NOPB | CP3SP33SMS/NOPB |
| Product Name | CP3SP33 Processor with Cache, DSP,Bluetooth, USB, Dual CAN Interface | Embedded - Embedded - Microcontrollers - Application Specific - CP3SP33SMS/NOPB | Application Specific Microcontrollers | Embedded Microcontroller MCU | Embedded - Microcontrollers - Application Specific | Application Specific Microcontrollers | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers | 16-bit Microcontrollers - MCU | |
| RAM | 44 KB | 44 KB | 44 KB | 44 KB | 44 KB | ||||
| ROM Type | External Program Memory | External Program Memory | |||||||
| Supply Voltage | 3 to 3.3 volts | 3 to 3.3 volts | 3 to 3.3 volts | ||||||
| Serial Interface | CAN; SPI; UART; USART; USB; ACCESS.bus, Audio, Bluetooth, CAN, EBI/EMI, I2S, Microwire/SPI, UART/USART, USB OTG | CAN; SPI; UART; USART; USB | ACCESS.bus, Audio, Bluetooth, CAN, EBI/EMI, I2S, Microwire/SPI, UART/USART, USB OTG | CAN; I²C; SPI; UART; USART; USB; ACCESS.bus, Audio, Bluetooth, CAN, EBI/EMI, I²S, Microwire/SPI, UART/USART, USB OTG | |||||
| I/O Ports | 64 | 64 |