Texas Instruments MSP430F2272 16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1K RAM MSP430F2272IDA

Description
16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1K RAM 38-TSSOP -40 to 85
Request a Quote Datasheet
Description
16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1K RAM 38-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F2272 16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1K RAM - MSP430F2272IDA - Texas Instruments
Dallas, TX, United States
MSP430F2272 16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1K RAM
MSP430F2272IDA
MSP430F2272 16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1K RAM MSP430F2272IDA
16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1K RAM 38-TSSOP -40 to 85

16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1K RAM 38-TSSOP -40 to 85

Buy Now Datasheet
Microcontrollers - 296-26208-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-26208-5-ND
Microcontrollers 296-26208-5-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8 + 256B) FLASH 38-TSSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8 + 256B) FLASH 38-TSSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F2272IDA - 141863-MSP430F2272IDA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F2272IDA
141863-MSP430F2272IDA
Embedded - Embedded - Microcontrollers - MSP430F2272IDA 141863-MSP430F2272IDA
Manufacturer: Texas Instruments Win Source Part Number: 141863-MSP430F2272ID A Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 32 Program Memory Size: 32KB (32K x 8 + 256B) Program Memory Type: FLASH Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 38-TSSOP Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 1K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 40

Manufacturer: Texas Instruments
Win Source Part Number: 141863-MSP430F2272IDA
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 32
Program Memory Size: 32KB (32K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: A/D 12x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 38-TSSOP
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 1K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 40

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 32KB 1KB Embedded Microcontroller MCU
685-MSP430F2272IDA
16-bit 16MHz 32KB 1KB Embedded Microcontroller MCU 685-MSP430F2272IDA
16-bit MCU, 16MHz, 32KB FLASH, 1KB SRAM, 12-ch ADC, I2C/SPI/UART, TSSOP Product overview: MSP430F2272IDA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 32KB, 1KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 32KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2272IDA can be used for catalog matching and distributor lookup.

16-bit MCU, 16MHz, 32KB FLASH, 1KB SRAM, 12-ch ADC, I2C/SPI/UART, TSSOP Product overview: MSP430F2272IDA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 32KB, 1KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 32KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2272IDA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F2272IDA
16-bit Microcontrollers - MCU MSP430F2272IDA
16-bit Microcontrollers - MCU 16-bit Ultra-Lo-Pwr Microcontroller

16-bit Microcontrollers - MCU 16-bit Ultra-Lo-Pwr Microcontroller

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F2272IDA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F2272IDA
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F2272IDA
IC MCU 16BIT 32KB FLASH 38TSSOP

IC MCU 16BIT 32KB FLASH 38TSSOP

Supplier's Site
Microcontrollers - MSP430F2272IDA - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F2272IDA
Microcontrollers MSP430F2272IDA
IC MCU 16BIT 32KB FLASH 38TSSOP

IC MCU 16BIT 32KB FLASH 38TSSOP

Supplier's Site Datasheet
Microcontrollers - MSP430F2272IDA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F2272IDA
Microcontrollers MSP430F2272IDA
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8 + 256B) FLASH 38-TSSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8 + 256B) FLASH 38-TSSOP

Buy Now
Mcu, 16Bit, Msp430, 16Mhz, Tssop-38; Product Range Texas Instruments - 28AH4202 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, Msp430, 16Mhz, Tssop-38; Product Range Texas Instruments
28AH4202
Mcu, 16Bit, Msp430, 16Mhz, Tssop-38; Product Range Texas Instruments 28AH4202
MCU, 16BIT, MSP430, 16MHZ, TSSOP-38; Product Range:MSP430 Family MSP430F2x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:16MHz; Program Memory Size:32KB; RAM Memory Size:1KB; No. of Pins:38Pins; MCU Case RoHS Compliant: Yes

MCU, 16BIT, MSP430, 16MHZ, TSSOP-38; Product Range:MSP430 Family MSP430F2x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:16MHz; Program Memory Size:32KB; RAM Memory Size:1KB; No. of Pins:38Pins; MCU Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F2272IDA 296-26208-5-ND 141863-MSP430F2272IDA 685-MSP430F2272IDA MSP430F2272IDA MSP430F2272IDA MSP430F2272IDA MSP430F2272IDA 28AH4202
Product Name MSP430F2272 16-bit Ultra-Low-Power Microcontroller, 32KB Flash, 1K RAM Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F2272IDA 16-bit 16MHz 32KB 1KB Embedded Microcontroller MCU 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Mcu, 16Bit, Msp430, 16Mhz, Tssop-38; Product Range Texas Instruments
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 12x10b
RAM 1 KB 1 KB 32 KB 1 KB 1 KB 1 KB 1 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F32RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 3 volts
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
 - COP8SAA728N8 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers