Texas Instruments Embedded - Embedded - Microcontrollers - CR16MCS9VJE7/NOPB CR16MCS9VJE7/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 771751-CR16MCS9VJE7/ NOPB Series: CompactRISC Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: CR16B Speed: 16MHz Package: 80-QFP Core Size: 16-Bit Connectivity: ACCESS.Bus (2-Wire/I2C, SMBus), CAN, Microwire/Plus (SPI), UART/USART Peripherals: POR, PWM, WDT Number of I/O: 56 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 3K x 8 Data Converters: A/D 8x12b Oscillator Type: External Supply Voltage: 4.5 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: CR16MCS9 Categories: Integrated Circuits (ICs) Manufacturer Package: 80-MQFP Alternative Parts (Cross-Reference): dsPIC30F6014A-30I/PF ; dsPIC30F6010AT-20E/P F-ESG; S912XET256BVAAR; S912XET256J2MAAR; Introduction Date: November 01, 2000 ECCN: 3A991.a.2 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 771751-CR16MCS9VJE7/ NOPB Series: CompactRISC Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: CR16B Speed: 16MHz Package: 80-QFP Core Size: 16-Bit Connectivity: ACCESS.Bus (2-Wire/I2C, SMBus), CAN, Microwire/Plus (SPI), UART/USART Peripherals: POR, PWM, WDT Number of I/O: 56 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 3K x 8 Data Converters: A/D 8x12b Oscillator Type: External Supply Voltage: 4.5 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: CR16MCS9 Categories: Integrated Circuits (ICs) Manufacturer Package: 80-MQFP Alternative Parts (Cross-Reference): dsPIC30F6014A-30I/PF ; dsPIC30F6010AT-20E/P F-ESG; S912XET256BVAAR; S912XET256J2MAAR; Introduction Date: November 01, 2000 ECCN: 3A991.a.2 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - CR16MCS9VJE7/NOPB - 771751-CR16MCS9VJE7/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - CR16MCS9VJE7/NOPB
771751-CR16MCS9VJE7/NOPB
Embedded - Embedded - Microcontrollers - CR16MCS9VJE7/NOPB 771751-CR16MCS9VJE7/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 771751-CR16MCS9VJE7/ NOPB Series: CompactRISC Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: CR16B Speed: 16MHz Package: 80-QFP Core Size: 16-Bit Connectivity: ACCESS.Bus (2-Wire/I2C, SMBus), CAN, Microwire/Plus (SPI), UART/USART Peripherals: POR, PWM, WDT Number of I/O: 56 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 3K x 8 Data Converters: A/D 8x12b Oscillator Type: External Supply Voltage: 4.5 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: CR16MCS9 Categories: Integrated Circuits (ICs) Manufacturer Package: 80-MQFP Alternative Parts (Cross-Reference): dsPIC30F6014A-30I/PF ; dsPIC30F6010AT-20E/P F-ESG; S912XET256BVAAR; S912XET256J2MAAR; Introduction Date: November 01, 2000 ECCN: 3A991.a.2 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 771751-CR16MCS9VJE7/NOPB
Series: CompactRISC
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: CR16B
Speed: 16MHz
Package: 80-QFP
Core Size: 16-Bit
Connectivity: ACCESS.Bus (2-Wire/I2C, SMBus), CAN, Microwire/Plus (SPI), UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 56
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 3K x 8
Data Converters: A/D 8x12b
Oscillator Type: External
Supply Voltage: 4.5 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: CR16MCS9
Categories: Integrated Circuits (ICs)
Manufacturer Package: 80-MQFP
Alternative Parts (Cross-Reference): dsPIC30F6014A-30I/PF; dsPIC30F6010AT-20E/PF-ESG; S912XET256BVAAR; S912XET256J2MAAR;
Introduction Date: November 01, 2000
ECCN: 3A991.a.2
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now
 - CR16MCS9VJE7/NOPB - Rochester Electronics
Newburyport, MA, United States
Family of 16-bit CAN-enabled CompactRISC Microcontrollers

Family of 16-bit CAN-enabled CompactRISC Microcontrollers

Supplier's Site Datasheet
16-bit 64KB 5V Embedded Microcontroller MCU - 685-CR16MCS9VJE7/NOPB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 64KB 5V Embedded Microcontroller MCU
685-CR16MCS9VJE7/NOPB
16-bit 64KB 5V Embedded Microcontroller MCU 685-CR16MCS9VJE7/NOPB
MCU 16-bit CR16B CR16B RISC 64KB Flash 5V 80-Pin PQFP Tray Product overview: CR16MCS9VJE7/NOPB from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 64KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 64KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-CR16MCS9VJE7/NOP B can be used for catalog matching and distributor lookup.

MCU 16-bit CR16B CR16B RISC 64KB Flash 5V 80-Pin PQFP Tray Product overview: CR16MCS9VJE7/NOPB from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 64KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 64KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-CR16MCS9VJE7/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - CR16MCS9VJE7/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
CR16MCS9VJE7/NOPB
Microcontrollers CR16MCS9VJE7/NOPB
CR16B CompactRISC™ Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FLASH 80-QFP (14x14)

CR16B CompactRISC™ Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FLASH 80-QFP (14x14)

Buy Now Datasheet
Microcontrollers - CR16MCS9VJE7/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
CR16MCS9VJE7/NOPB
Microcontrollers CR16MCS9VJE7/NOPB
CR16B CompactRISC™ Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FLASH 80-QFP (14x14)

CR16B CompactRISC™ Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FLASH 80-QFP (14x14)

Buy Now
Embedded - Microcontrollers - CR16MCS9VJE7/NOPB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
CR16MCS9VJE7/NOPB
Embedded - Microcontrollers CR16MCS9VJE7/NOPB
IC MCU 16BIT 64KB FLASH 80MQFP

IC MCU 16BIT 64KB FLASH 80MQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - CR16MCS9VJE7/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
CR16MCS9VJE7/NOPB
Integrated Circuits (ICs) - Embedded - Microcontrollers CR16MCS9VJE7/NOPB
IC MCU 16BIT 64KB FLASH 80MQFP

IC MCU 16BIT 64KB FLASH 80MQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 771751-CR16MCS9VJE7/NOPB CR16MCS9VJE7/NOPB 685-CR16MCS9VJE7/NOPB CR16MCS9VJE7/NOPB CR16MCS9VJE7/NOPB CR16MCS9VJE7/NOPB
Product Name Embedded - Embedded - Microcontrollers - CR16MCS9VJE7/NOPB 16-bit 64KB 5V Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 16 MHz 16 MHz 16 MHz
RAM 64 KB 3 KB 3 KB 3 KB
ROM 2 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC845BCPZ8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Microcontrollers - CG7679AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
3 suppliers
Application Specific Microcontrollers - CP3CN37VVAWQX/E7002124 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
2 suppliers