Texas Instruments RF Transceiver ICs - CC2650F128RHBR CC2650F128RHBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1159461-CC2650F128RH BR Series: SimpleLink Packaging: Reel - TR Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 1.8 V ~ 3.8 V Protocol: 6LoWPAN, Bluetooth v4.1, Zigbee Memory Size: 128kB Flash, 28kB SRAM Power - Output: 5dBm Sensitivity: -100dBm Current - Receiving: 5.9mA ~ 6.1mA RF Family/Standard: 802.15.4, Bluetooth Modulation: DSSS, O-QPSK, GFSK Serial Interfaces: I2C, I2S, JTAG, SPI, UART GPIO: 15 Current - Transmitting: 6.1mA ~ 9.1mA Family Name: CC2650F128 Categories: RF/IF and RFID Manufacturer Homepage: www.ti.com Data Rate (Maximum): 1Mbps Alternative Parts (Cross-Reference): CC2650F128RHBT; Introduction Date: March 05, 2015 ECCN: 5A992.c Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1159461-CC2650F128RH BR Series: SimpleLink Packaging: Reel - TR Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 1.8 V ~ 3.8 V Protocol: 6LoWPAN, Bluetooth v4.1, Zigbee Memory Size: 128kB Flash, 28kB SRAM Power - Output: 5dBm Sensitivity: -100dBm Current - Receiving: 5.9mA ~ 6.1mA RF Family/Standard: 802.15.4, Bluetooth Modulation: DSSS, O-QPSK, GFSK Serial Interfaces: I2C, I2S, JTAG, SPI, UART GPIO: 15 Current - Transmitting: 6.1mA ~ 9.1mA Family Name: CC2650F128 Categories: RF/IF and RFID Manufacturer Homepage: www.ti.com Data Rate (Maximum): 1Mbps Alternative Parts (Cross-Reference): CC2650F128RHBT; Introduction Date: March 05, 2015 ECCN: 5A992.c Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CC2650F128RHBR - 1159461-CC2650F128RHBR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC2650F128RHBR
1159461-CC2650F128RHBR
RF Transceiver ICs - CC2650F128RHBR 1159461-CC2650F128RHBR
Manufacturer: Texas Instruments Win Source Part Number: 1159461-CC2650F128RH BR Series: SimpleLink Packaging: Reel - TR Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 1.8 V ~ 3.8 V Protocol: 6LoWPAN, Bluetooth v4.1, Zigbee Memory Size: 128kB Flash, 28kB SRAM Power - Output: 5dBm Sensitivity: -100dBm Current - Receiving: 5.9mA ~ 6.1mA RF Family/Standard: 802.15.4, Bluetooth Modulation: DSSS, O-QPSK, GFSK Serial Interfaces: I2C, I2S, JTAG, SPI, UART GPIO: 15 Current - Transmitting: 6.1mA ~ 9.1mA Family Name: CC2650F128 Categories: RF/IF and RFID Manufacturer Homepage: www.ti.com Data Rate (Maximum): 1Mbps Alternative Parts (Cross-Reference): CC2650F128RHBT; Introduction Date: March 05, 2015 ECCN: 5A992.c Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 1159461-CC2650F128RHBR
Series: SimpleLink
Packaging: Reel - TR
Type: TxRx + MCU
Operating Temperature Range: -40°C ~ 85°C
Package: 32-VFQFN Exposed Pad
Frequency: 2.4GHz
Operating Supply Voltage: 1.8 V ~ 3.8 V
Protocol: 6LoWPAN, Bluetooth v4.1, Zigbee
Memory Size: 128kB Flash, 28kB SRAM
Power - Output: 5dBm
Sensitivity: -100dBm
Current - Receiving: 5.9mA ~ 6.1mA
RF Family/Standard: 802.15.4, Bluetooth
Modulation: DSSS, O-QPSK, GFSK
Serial Interfaces: I2C, I2S, JTAG, SPI, UART
GPIO: 15
Current - Transmitting: 6.1mA ~ 9.1mA
Family Name: CC2650F128
Categories: RF/IF and RFID
Manufacturer Homepage: www.ti.com
Data Rate (Maximum): 1Mbps
Alternative Parts (Cross-Reference): CC2650F128RHBT;
Introduction Date: March 05, 2015
ECCN: 5A992.c
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
16-bit 48MHz 20KB Embedded Microcontroller MCU
879-CC2650F128RHBR
16-bit 48MHz 20KB Embedded Microcontroller MCU 879-CC2650F128RHBR
16-Bit 48MHz FLASH MCU, 20KB RAM, BT/Zigbee, S-PQCC-N32 Product overview: CC2650F128RHBR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 48MHz, 20KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 48MHz, 20KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-CC2650F128RHBR can be used for catalog matching and distributor lookup.

16-Bit 48MHz FLASH MCU, 20KB RAM, BT/Zigbee, S-PQCC-N32 Product overview: CC2650F128RHBR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 48MHz, 20KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 48MHz, 20KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-CC2650F128RHBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1159461-CC2650F128RHBR 879-CC2650F128RHBR
Product Name RF Transceiver ICs - CC2650F128RHBR 16-bit 48MHz 20KB Embedded Microcontroller MCU
Supply Voltage 1.8 to 3.8 volts 1.8 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC816BSZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAKXUMB2 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers