Texas Instruments MSP430F2254 16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 512B RAM MSP430F2254IDA

Description
16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 512B RAM 38-TSSOP -40 to 85
Request a Quote Datasheet
Description
16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 512B RAM 38-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F2254 16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 512B RAM - MSP430F2254IDA - Texas Instruments
Dallas, TX, United States
MSP430F2254 16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 512B RAM
MSP430F2254IDA
MSP430F2254 16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 512B RAM MSP430F2254IDA
16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 512B RAM 38-TSSOP -40 to 85

16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 512B RAM 38-TSSOP -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F2254IDA - 885983-MSP430F2254IDA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F2254IDA
885983-MSP430F2254IDA
Embedded - Embedded - Microcontrollers - MSP430F2254IDA 885983-MSP430F2254IDA
Manufacturer: Texas Instruments Win Source Part Number: 885983-MSP430F2254ID A Series: MSP430F2xx Operating Temperature Range: -40°C ~ 85°C (TA) Features: MSP430 series Microcontroller IC 16-Bit 16MHz 16KB (16K x 8 + 256B) FLASH 38-TSSOP Core Processor: MSP430 Speed: 16MHz Package: Tube Package: 38-TSSOP (0.240", 6.10mm Width) Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 32 Program Memory Size: 16KB (16K x 8 + 256B) Program Memory Type: FLASH Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: 430F2254 Categories: Integrated Circuits (ICs) Case / Package: 38-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-26207-5, MSP430F2254IDA-ND

Manufacturer: Texas Instruments
Win Source Part Number: 885983-MSP430F2254IDA
Series: MSP430F2xx
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: MSP430 series Microcontroller IC 16-Bit 16MHz 16KB (16K x 8 + 256B) FLASH 38-TSSOP
Core Processor: MSP430
Speed: 16MHz
Package: Tube
Package: 38-TSSOP (0.240", 6.10mm Width)
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 32
Program Memory Size: 16KB (16K x 8 + 256B)
Program Memory Type: FLASH
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Family Name: 430F2254
Categories: Integrated Circuits (ICs)
Case / Package: 38-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 296-26207-5, MSP430F2254IDA-ND

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 16KB TSSOP Embedded Microcontroller MCU
685-MSP430F2254IDA
16-bit 16MHz 16KB TSSOP Embedded Microcontroller MCU 685-MSP430F2254IDA
16-Bit MCU, 16MHz, 16KB FLASH, 512B SRAM, 10-bit ADC, 38-TSSOP Product overview: MSP430F2254IDA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 16KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 16KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2254IDA can be used for catalog matching and distributor lookup.

16-Bit MCU, 16MHz, 16KB FLASH, 512B SRAM, 10-bit ADC, 38-TSSOP Product overview: MSP430F2254IDA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 16KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 16KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F2254IDA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-26207-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-26207-5-ND
Microcontrollers 296-26207-5-ND
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8 + 256B) FLASH 38-TSSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8 + 256B) FLASH 38-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F2254IDA
16-bit Microcontrollers - MCU MSP430F2254IDA
16-bit Microcontrollers - MCU 16-bit Ultra-Lo-Pwr Microcontroller

16-bit Microcontrollers - MCU 16-bit Ultra-Lo-Pwr Microcontroller

Buy Now Datasheet
Microcontrollers - MSP430F2254IDA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F2254IDA
Microcontrollers MSP430F2254IDA
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8 + 256B) FLASH 38-TSSOP

MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8 + 256B) FLASH 38-TSSOP

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F2254IDA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F2254IDA
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F2254IDA
IC MCU 16BIT 16KB FLASH 38TSSOP

IC MCU 16BIT 16KB FLASH 38TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F2254IDA 885983-MSP430F2254IDA 685-MSP430F2254IDA 296-26207-5-ND MSP430F2254IDA MSP430F2254IDA MSP430F2254IDA
Product Name MSP430F2254 16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 512B RAM Embedded - Embedded - Microcontrollers - MSP430F2254IDA 16-bit 16MHz 16KB TSSOP Embedded Microcontroller MCU Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 12x10b
RAM 0.5000 KB 16 KB 0.5120 KB 0.5120 KB 512 KB
Unlock Full Specs
to access all available technical data

Similar Products