Texas Instruments ARM Cortex-M 32-bit 128kB 275kB Embedded Microcontroller MCU CC2640R2FRHBR

Description
SimpleLink™ 32-bit Arm Cortex-M3 Bluetooth® Low Energy wireless MCU with 128kB Flash and 275kB ROM 32-VQFN -40 to 85 Product overview: CC2640R2FRHBR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 128kB, 275kB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 128kB, 275kB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-CC2640R2FRHBR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SimpleLink™ 32-bit Arm Cortex-M3 Bluetooth® Low Energy wireless MCU with 128kB Flash and 275kB ROM 32-VQFN -40 to 85 Product overview: CC2640R2FRHBR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 128kB, 275kB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 128kB, 275kB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-CC2640R2FRHBR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
ARM Cortex-M 32-bit 128kB 275kB Embedded Microcontroller MCU
879-CC2640R2FRHBR
ARM Cortex-M 32-bit 128kB 275kB Embedded Microcontroller MCU 879-CC2640R2FRHBR
SimpleLink™ 32-bit Arm Cortex-M3 Bluetooth® Low Energy wireless MCU with 128kB Flash and 275kB ROM 32-VQFN -40 to 85 Product overview: CC2640R2FRHBR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 128kB, 275kB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 128kB, 275kB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-CC2640R2FRHBR can be used for catalog matching and distributor lookup.

SimpleLink™ 32-bit Arm Cortex-M3 Bluetooth® Low Energy wireless MCU with 128kB Flash and 275kB ROM 32-VQFN -40 to 85 Product overview: CC2640R2FRHBR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 128kB, 275kB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 128kB, 275kB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-CC2640R2FRHBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Transceiver ICs - CC2640R2FRHBR - 1159459-CC2640R2FRHBR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CC2640R2FRHBR
1159459-CC2640R2FRHBR
RF Transceiver ICs - CC2640R2FRHBR 1159459-CC2640R2FRHBR
Manufacturer: Texas Instruments Win Source Part Number: 1159459-CC2640R2FRHB R Family Name: CC2640R2F Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): EFR32BG1P232F256IM32 -C0R; EFR32BG1B232F256GM32 -B0; EFR32BG1B132F128GM32 -B0; EFR32BG1P332F256GM32 -B0; ECCN: 5A992.c Country of Origin: China, Philippines, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1159459-CC2640R2FRHBR
Family Name: CC2640R2F
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): EFR32BG1P232F256IM32-C0R; EFR32BG1B232F256GM32-B0; EFR32BG1B132F128GM32-B0; EFR32BG1P332F256GM32-B0;
ECCN: 5A992.c
Country of Origin: China, Philippines, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 879-CC2640R2FRHBR 1159459-CC2640R2FRHBR
Product Name ARM Cortex-M 32-bit 128kB 275kB Embedded Microcontroller MCU RF Transceiver ICs - CC2640R2FRHBR
Data Bus 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7027BSTZ62I - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
1GHz 4KB 928MHz QFN Embedded Microcontroller MCU - 879-CC1111F32RSP - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 3.3 volts
Serial Interface USB, USART, I2S
View Details
2 suppliers
Microcontrollers - CG7889AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details