Texas Instruments MC3486 Quadruple Differential Line Receiver With 3-State Outputs MC3486N

Description
Quadruple Differential Line Receiver With 3-State Outputs 16-PDIP 0 to 70
Request a Quote Datasheet
Description
Quadruple Differential Line Receiver With 3-State Outputs 16-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MC3486 Quadruple Differential Line Receiver With 3-State Outputs - MC3486N - Texas Instruments
Dallas, TX, United States
MC3486 Quadruple Differential Line Receiver With 3-State Outputs
MC3486N
MC3486 Quadruple Differential Line Receiver With 3-State Outputs MC3486N
Quadruple Differential Line Receiver With 3-State Outputs 16-PDIP 0 to 70

Quadruple Differential Line Receiver With 3-State Outputs 16-PDIP 0 to 70

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-MC3486N
Interface Transceiver IC 710-MC3486N
Quadruple Differential Line Receiver With 3-State Outputs 16-PDIP 0 to 70 Product overview: MC3486N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MC3486N can be used for catalog matching and distributor lookup.

Quadruple Differential Line Receiver With 3-State Outputs 16-PDIP 0 to 70 Product overview: MC3486N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MC3486N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Line Receiver Quad Rs422/423, 3486; Device Type Texas Instruments - 29AH6574 - Newark, An Avnet Company
Chicago, IL, United States
Line Receiver Quad Rs422/423, 3486; Device Type Texas Instruments
29AH6574
Line Receiver Quad Rs422/423, 3486; Device Type Texas Instruments 29AH6574
LINE RECEIVER QUAD RS422/423, 3486; Device Type:RS422 / RS423 Receiver; IC Interface Type:RS422, RS423; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:DIP; No. of Pins:16Pins; Operating Temperature Min:0°C; RoHS Compliant: Yes

LINE RECEIVER QUAD RS422/423, 3486; Device Type:RS422 / RS423 Receiver; IC Interface Type:RS422, RS423; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:DIP; No. of Pins:16Pins; Operating Temperature Min:0°C; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
RS-422 Interface IC
MC3486N
RS-422 Interface IC MC3486N
RS-422 Interface IC Quad Line

RS-422 Interface IC Quad Line

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number MC3486N 710-MC3486N 29AH6574 MC3486N
Product Name MC3486 Quadruple Differential Line Receiver With 3-State Outputs Interface Transceiver IC Line Receiver Quad Rs422/423, 3486; Device Type Texas Instruments RS-422 Interface IC
Device Type Receiver Transceiver Receiver
Features RoHS RoHS RoHS RoHS
# of Tx 0 #
# of Rx 4 #
Data Rate 10000 kbps 10000 kbps 10000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC14-SP Hex Schmitt-trigger Inverters - 5962-8762401VCA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14-SP Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN54BCT244 Octal Buffers/Drivers With 3-State Outputs - 5962-9062501MSA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
Specialized - 32P4918B-CGF - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
Display Drivers - 2512737-0002R - Quarktwin Technology Ltd.
Specs
Device Type LCD Driver
Features RoHS
View Details