Texas Instruments SN54HC04-SP Hex Inverters 5962-8409801VDA

Description
Hex Inverters 14-CFP -55 to 125
Request a Quote
Description
Hex Inverters 14-CFP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN54HC04-SP Hex Inverter from Texas Instruments features six independent inverters, each capable of performing the Boolean function Y = A in positive logic. It operates within a wide voltage range of 2 V to 6 V and supports a temperature range from -40°C to +85°C, making it suitable for various applications. The device can handle fanout up to 10 LSTTL loads and offers significant power savings compared to traditional LSTTL logic ICs. The specific part number 5962-8409801VDA is packaged in a 14-pin CFP configuration and is rated for operation between -55°C and 125°C. This product is ideal for applications such as synchronizing inverted clock inputs, debouncing switches, and inverting digital signals.

Datasheet Summary
Powered by GS/AI

The SN54HC04-SP Hex Inverter from Texas Instruments features six independent inverters, each capable of performing the Boolean function Y = A in positive logic. It operates within a wide voltage range of 2 V to 6 V and supports a temperature range from -40°C to +85°C, making it suitable for various applications. The device can handle fanout up to 10 LSTTL loads and offers significant power savings compared to traditional LSTTL logic ICs. The specific part number 5962-8409801VDA is packaged in a 14-pin CFP configuration and is rated for operation between -55°C and 125°C. This product is ideal for applications such as synchronizing inverted clock inputs, debouncing switches, and inverting digital signals.

Suppliers

Company
Product
Description
Supplier Links
SN54HC04-SP Hex Inverters - 5962-8409801VDA - Texas Instruments
Dallas, TX, United States
SN54HC04-SP Hex Inverters
5962-8409801VDA
SN54HC04-SP Hex Inverters 5962-8409801VDA
Hex Inverters 14-CFP -55 to 125

Hex Inverters 14-CFP -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Interfaces
Product Number 5962-8409801VDA
Product Name SN54HC04-SP Hex Inverters
Technology HC
Unlock Full Specs
to access all available technical data

Similar Products

SN55ALS160 Octal General-Purpose Interface Bus Transceiver - 5962-8968001RA - Texas Instruments
Specs
Device Type Transceiver
# of Rx 8 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54BCT126A Quadruple Bus Buffer Gates With 3-State Outputs - 5962-9088901M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 4052BDM - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-CDIP (0.300\", 7.62mm)
View Details
SN54F541 Octal Buffers/Drivers With 3-State Outputs - 5962-9175301M2A - Texas Instruments
Specs
Technology F
Device Type Buffer
Supply Voltage Other; 5.5
View Details