Texas Instruments SN54AC14-SP Hex Schmitt-trigger Inverters 5962-8762401VDA

Description
Hex Schmitt-trigger Inverters 14-CFP -55 to 125
Request a Quote
Description
Hex Schmitt-trigger Inverters 14-CFP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN54AC14-SP is a rad-tolerant, QML-V qualified hex Schmitt-trigger inverter designed for harsh environments, operating from 2 V to 6 V with a temperature range of -55°C to 125°C. It is offered in a 14-pin CFP package measuring 506.98 mm in length and 26.16 mm in width. The device features a maximum propagation delay of 9.5 ns at 5 V and includes hysteresis for noise immunity, with input thresholds that vary with supply voltage. It meets the SMD 5962-87624 standard and supports a total ionizing dose tolerance of up to 50 kRad(Si).

Datasheet Summary
Powered by GS/AI

The SN54AC14-SP is a rad-tolerant, QML-V qualified hex Schmitt-trigger inverter designed for harsh environments, operating from 2 V to 6 V with a temperature range of -55°C to 125°C. It is offered in a 14-pin CFP package measuring 506.98 mm in length and 26.16 mm in width. The device features a maximum propagation delay of 9.5 ns at 5 V and includes hysteresis for noise immunity, with input thresholds that vary with supply voltage. It meets the SMD 5962-87624 standard and supports a total ionizing dose tolerance of up to 50 kRad(Si).

Suppliers

Company
Product
Description
Supplier Links
SN54AC14-SP Hex Schmitt-trigger Inverters - 5962-8762401VDA - Texas Instruments
Dallas, TX, United States
SN54AC14-SP Hex Schmitt-trigger Inverters
5962-8762401VDA
SN54AC14-SP Hex Schmitt-trigger Inverters 5962-8762401VDA
Hex Schmitt-trigger Inverters 14-CFP -55 to 125

Hex Schmitt-trigger Inverters 14-CFP -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Interfaces
Product Number 5962-8762401VDA
Product Name SN54AC14-SP Hex Schmitt-trigger Inverters
Technology AC
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT244 Octal Buffers/Drivers With 3-State Outputs - 5962-9062501M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
SN54ALS1035 Hex Noninverting Buffers With Open-Collector Outputs - 5962-8874201CA - Texas Instruments
Specs
Technology ALS
Device Type Buffer
Supply Voltage Other; 5.5
View Details
DS96F174MQML EIA-485/EIA-422 Quad Differential Drivers - 5962-9076502M2A - Texas Instruments
Specs
Device Type DS96F174MQML EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 4 #
View Details
SN55LVDS33-SP High-Speed Differential Receiver - 5962-0724801VFA - Texas Instruments
Specs
Technology LVDS
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details