Quadruple operational amplifier in a 14-pin CFP package, operating from -55°C to +125°C with a supply range of 3V to 36V, input offset voltage maximum of 3mV, input bias current of 50nA maximum across the temperature range, and ESD rating of 2kV HBM and 1.5kV CDM. Includes integrated EMI and RF filtering, common-mode input range extending to V-, and unity-gain stability.
Quadruple Operational Amplifier 14-CFP -55 to 125
QUAD, 30-V, 1.2-MHZ, 3-MV OFFSET
General Purpose Amplifier 4 Circuit Push-Pull, No 14-CFP
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 7704302DA | 7704302DA | 7704302DA |
| Product Name | LM124A Quadruple Operational Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| VOS | 3 millivolts | 2 millivolts | |
| CMRR | 70 dB | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Package Type | CDIP,CFP,LCCC | 14-CFlatPack | |
| Supply Voltage (VS) | 32 volts |