Texas Instruments TLE2142AM High Speed High Drive Precision Dual Operational Amplifier 5962-9321604QPA

Description
High Speed High Drive Precision Dual Operational Amplifier 8-CDIP -55 to 125
Request a Quote
Description
High Speed High Drive Precision Dual Operational Amplifier 8-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLE2142AM is a high-performance dual operational amplifier with a minimum slew rate of 27V/μs, a gain-bandwidth product of 5.9MHz, and a load capability of 10000pF. It supports single or split supplies from 4V to 44V and provides a minimum short-circuit output current of 20mA. The device is packaged in an 8-pin ceramic dual in-line package (CDIP) with dimensions of 9.6mm × 6.67mm and is characterized for operation over the full military temperature range of -55°C to 125°C.

Datasheet Summary
Powered by GS/AI

The TLE2142AM is a high-performance dual operational amplifier with a minimum slew rate of 27V/μs, a gain-bandwidth product of 5.9MHz, and a load capability of 10000pF. It supports single or split supplies from 4V to 44V and provides a minimum short-circuit output current of 20mA. The device is packaged in an 8-pin ceramic dual in-line package (CDIP) with dimensions of 9.6mm × 6.67mm and is characterized for operation over the full military temperature range of -55°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
TLE2142AM High Speed High Drive Precision Dual Operational Amplifier - 5962-9321604QPA - Texas Instruments
Dallas, TX, United States
TLE2142AM High Speed High Drive Precision Dual Operational Amplifier
5962-9321604QPA
TLE2142AM High Speed High Drive Precision Dual Operational Amplifier 5962-9321604QPA
High Speed High Drive Precision Dual Operational Amplifier 8-CDIP -55 to 125

High Speed High Drive Precision Dual Operational Amplifier 8-CDIP -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Operational Amplifiers
Product Number 5962-9321604QPA
Product Name TLE2142AM High Speed High Drive Precision Dual Operational Amplifier
Supply Voltage (VS) 4 to 44 volts
VOS 0.7500 millivolts
Quiescent Current (IQ) 4400 microamps
CMRR 85 dB
GBW 5.8 MHz
Unlock Full Specs
to access all available technical data

Similar Products

TLC3704M Low-Power LinCMOS(TM) Quad Comparator with Totem Pole Output - 5962-9096901M2A - Texas Instruments
Specs
Supply Voltage (VS) 4 to 16 volts
VOS 5 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
IC CLK BUFFER 1:8 80MHZ 20SOIC - 815-CDC341DWRG4 - Utmel Electronic Limited
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 5 volts
Source Current (IS) 24 milliamps
View Details
2 suppliers
LM111QML-SP Voltage Comparator - 5962R0052402VGA - Texas Instruments
Specs
Supply Voltage (VS) 5 to 36 volts
VOS 3 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC329ADG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details