Single-Channel 10-Ohm SPST Analog Switch 5-SOT-23 -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Analog Switches |
| Product Number | MAX4594DBVRG4 |
| Product Name | MAX4594 Single-Channel 10-Ohm SPST Analog Switch |
| Standards and Certifications | RoHS |
| Switch Type | 1 x SPST |
| Supply Voltage (VS) | 2.7 to 5.5 volts |
| Ron | 6.5 ohms |