Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE5851IRGCT AFE5851IRGCT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1016253-AFE5851IRGCT Packaging: Reel - TR Power (Watts): 633mW Number of Bits: 12 Number of Channels: 16 Categories: Integrated Circuits Status: Active Case / Package: 64-VQFN (9x9) Analog Supply Voltage: 1.7 V to 1.9 V, 3 V to 3.6 V Digital Supply Voltage: 1.7 V to 1.9 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1016253-AFE5851IRGCT Packaging: Reel - TR Power (Watts): 633mW Number of Bits: 12 Number of Channels: 16 Categories: Integrated Circuits Status: Active Case / Package: 64-VQFN (9x9) Analog Supply Voltage: 1.7 V to 1.9 V, 3 V to 3.6 V Digital Supply Voltage: 1.7 V to 1.9 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE5851IRGCT - 1016253-AFE5851IRGCT - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE5851IRGCT
1016253-AFE5851IRGCT
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE5851IRGCT 1016253-AFE5851IRGCT
Manufacturer: Texas Instruments Win Source Part Number: 1016253-AFE5851IRGCT Packaging: Reel - TR Power (Watts): 633mW Number of Bits: 12 Number of Channels: 16 Categories: Integrated Circuits Status: Active Case / Package: 64-VQFN (9x9) Analog Supply Voltage: 1.7 V to 1.9 V, 3 V to 3.6 V Digital Supply Voltage: 1.7 V to 1.9 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1016253-AFE5851IRGCT
Packaging: Reel - TR
Power (Watts): 633mW
Number of Bits: 12
Number of Channels: 16
Categories: Integrated Circuits
Status: Active
Case / Package: 64-VQFN (9x9)
Analog Supply Voltage: 1.7 V to 1.9 V, 3 V to 3.6 V
Digital Supply Voltage: 1.7 V to 1.9 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1016253-AFE5851IRGCT
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE5851IRGCT
Package Type 64-VQFN (9x9)
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz, 10 Watt, High Power GaN SPDT Switch - QPC2040 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) 0.0 volts
View Details
CD4052B CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4052BMG4 - Texas Instruments
Specs
Configuration 2 X 1:4 MUX
Applications Catalog
Standards and Certifications RoHS
View Details
6 suppliers
CMOS Low Voltage, Low Charge Injection Quad SPST NC Analog Switches - ALD4201PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers